Nexperia B.V. 100V DPAK MOSFET Transistor BUK7227-100B,118

Description
N-Ch MOSFET, 100V, DPAK, 3-Pin Product overview: BUK7227-100B,118 from Nexperia is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, DPAK, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-BUK7227-100B,118 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
N-Ch MOSFET, 100V, DPAK, 3-Pin Product overview: BUK7227-100B,118 from Nexperia is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, DPAK, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-BUK7227-100B,118 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
100V DPAK MOSFET Transistor
278-BUK7227-100B,118
100V DPAK MOSFET Transistor 278-BUK7227-100B,118
N-Ch MOSFET, 100V, DPAK, 3-Pin Product overview: BUK7227-100B,118 from Nexperia is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, DPAK, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-BUK7227-100B,118 can be used for catalog matching and distributor lookup.

N-Ch MOSFET, 100V, DPAK, 3-Pin Product overview: BUK7227-100B,118 from Nexperia is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, DPAK, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-BUK7227-100B,118 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - 1727-4697-2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
1727-4697-2-ND
Single FETs, MOSFETs 1727-4697-2-ND
N-Channel 100V 48A (Tc) 167W (Tc) Surface Mount DPAK

N-Channel 100V 48A (Tc) 167W (Tc) Surface Mount DPAK

Buy Now Datasheet
Single FETs, MOSFETs - 1727-4697-1-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
1727-4697-1-ND
Single FETs, MOSFETs 1727-4697-1-ND
N-Channel 100V 48A (Tc) 167W (Tc) Surface Mount DPAK

N-Channel 100V 48A (Tc) 167W (Tc) Surface Mount DPAK

Buy Now Datasheet
Single FETs, MOSFETs - 1727-4697-6-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
1727-4697-6-ND
Single FETs, MOSFETs 1727-4697-6-ND
N-Channel 100V 48A (Tc) 167W (Tc) Surface Mount DPAK

N-Channel 100V 48A (Tc) 167W (Tc) Surface Mount DPAK

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BUK7227-100B,118 - 1025198-BUK7227-100B,118 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BUK7227-100B,118
1025198-BUK7227-100B,118
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BUK7227-100B,118 1025198-BUK7227-100B,118
Manufacturer: Nexperia USA Inc. Win Source Part Number: 1025198-BUK7227-100B ,118 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 167W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 185°C (TJ) Case / Package: DPAK Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63 Drain-Source Breakdown Voltage: 100V Continuous Drain Current at 25°C: 48A (Tc) Gate-Source Threshold Voltage: 4V @ 1mA Max Gate Charge: 37nC @ 10V Max Input Capacitance: 2789pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 27 mOhm @ 25A, 10V Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Sufficient Application Field: Used in Industrial

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 1025198-BUK7227-100B,118
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 167W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 185°C (TJ)
Case / Package: DPAK
Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63
Drain-Source Breakdown Voltage: 100V
Continuous Drain Current at 25°C: 48A (Tc)
Gate-Source Threshold Voltage: 4V @ 1mA
Max Gate Charge: 37nC @ 10V
Max Input Capacitance: 2789pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 27 mOhm @ 25A, 10V
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Industrial

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - BUK7227-100B,118 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
BUK7227-100B,118
Discrete Semiconductor Products - Transistors - FETs, MOSFETs BUK7227-100B,118
MOSFET N-CH 100V 48A DPAK

MOSFET N-CH 100V 48A DPAK

Supplier's Site
Mosfet, Aec-Q101, N-Ch, 100V, 48A, To-252 Rohs Compliant Nexperia - 73AH9784 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, Aec-Q101, N-Ch, 100V, 48A, To-252 Rohs Compliant Nexperia
73AH9784
Mosfet, Aec-Q101, N-Ch, 100V, 48A, To-252 Rohs Compliant Nexperia 73AH9784
MOSFET, AEC-Q101, N-CH, 100V, 48A, TO-252 ROHS COMPLIANT: YES

MOSFET, AEC-Q101, N-CH, 100V, 48A, TO-252 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Single FETs, MOSFETs - BUK7227-100B,118 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
BUK7227-100B,118
Single FETs, MOSFETs BUK7227-100B,118
MOSFET N-CH 100V 48A DPAK

MOSFET N-CH 100V 48A DPAK

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company ODG (Origin Data Global)
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-BUK7227-100B,118 1727-4697-2-ND 1025198-BUK7227-100B,118 BUK7227-100B,118 73AH9784 BUK7227-100B,118
Product Name 100V DPAK MOSFET Transistor Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - BUK7227-100B,118 Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, Aec-Q101, N-Ch, 100V, 48A, To-252 Rohs Compliant Nexperia Single FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel N-Channel; N-Channel
Package Type TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 SOT3; TO-252 (DPAK); DPAK TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 TO-3; TO-252 (DPAK) TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63
Transistor Grade / Operating Range Automotive
V(BR)DSS 100 volts 100 volts
PD 167000 milliwatts 167000 milliwatts
Unlock Full Specs
to access all available technical data