Central Semiconductor Corp. Single FETs, MOSFETs CEDM8004 BK PBFREE

Description
P-Channel 30V 450mA (Ta) 100mW (Ta) Surface Mount SOT-883
Request a Quote
Description
P-Channel 30V 450mA (Ta) 100mW (Ta) Surface Mount SOT-883
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The CEDM8004 is a P-channel enhancement-mode MOSFET rated for 30V drain-source voltage and 450mA continuous drain current, designed for load switching and battery-powered applications. It is packaged in the SOT-883L case with a 0.4mm low profile and features low rDS(on) of 1.0 to 3.3Ω across gate voltages of 1.8V to 4.5V, low threshold voltage of 0.5 to 1.0V, and ESD protection up to 2kV. The device is halogen-free and RoHS compliant. Thermal resistance is 1250°C/W from junction to ambient.

Datasheet Summary
Powered by GS/AI

The CEDM8004 is a P-channel enhancement-mode MOSFET rated for 30V drain-source voltage and 450mA continuous drain current, designed for load switching and battery-powered applications. It is packaged in the SOT-883L case with a 0.4mm low profile and features low rDS(on) of 1.0 to 3.3Ω across gate voltages of 1.8V to 4.5V, low threshold voltage of 0.5 to 1.0V, and ESD protection up to 2kV. The device is halogen-free and RoHS compliant. Thermal resistance is 1250°C/W from junction to ambient.

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 1514-CEDM8004BKPBFREE-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
1514-CEDM8004BKPBFREE-ND
Single FETs, MOSFETs 1514-CEDM8004BKPBFREE-ND
P-Channel 30V 450mA (Ta) 100mW (Ta) Surface Mount SOT-883

P-Channel 30V 450mA (Ta) 100mW (Ta) Surface Mount SOT-883

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Transistors
Product Number 1514-CEDM8004BKPBFREE-ND
Product Name Single FETs, MOSFETs
Polarity P-Channel
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Transistor Type MOSFET
Polarity N-Channel
Package Type Reel
View Details
2 suppliers
Quad/Dual N-Channel Depletion Mode MOSFET Array/Pair - ALD114804APCL - Advanced Linear Devices, Inc.
Specs
Transistor Type MOSFET
Polarity N-Channel
Package Type PDIP16
View Details
3 suppliers
CSD17313Q2 30V N Channel NexFET? Power MOSFET - CSD17313Q2 - Texas Instruments
Specs
Transistor Type Power-MOSFET
Polarity N-Channel
Package Type SON2x2
View Details
9 suppliers