Texas Instruments CSD17313Q2 30V N Channel NexFET? Power MOSFET CSD17313Q2

Description
30V N Channel NexFET? Power MOSFET 6-WSON -55 to 150
Request a Quote
Description
30V N Channel NexFET? Power MOSFET 6-WSON -55 to 150
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The CSD17313Q2 is a 30-V N-channel NexFET™ power MOSFET designed for power conversion applications with a 5-V gate drive. It is packaged in a 2-mm × 2-mm SON plastic package and features a maximum drain-to-source voltage of 30 V, a continuous drain current of 19 A at TC = 25°C, and a pulsed drain current of 57 A. The on-resistance is 24 mΩ at VGS = 8 V and 26 mΩ at VGS = 4.5 V, with a gate charge total of 2.1 nC at 4.5 V. The device operates over a junction temperature range of -55°C to 150°C and has a thermal resistance junction-to-case of 7.4°C/W. It is RoHS compliant, halogen-free, and Pb-free.

Datasheet Summary
Powered by GS/AI

The CSD17313Q2 is a 30-V N-channel NexFET™ power MOSFET designed for power conversion applications with a 5-V gate drive. It is packaged in a 2-mm × 2-mm SON plastic package and features a maximum drain-to-source voltage of 30 V, a continuous drain current of 19 A at TC = 25°C, and a pulsed drain current of 57 A. The on-resistance is 24 mΩ at VGS = 8 V and 26 mΩ at VGS = 4.5 V, with a gate charge total of 2.1 nC at 4.5 V. The device operates over a junction temperature range of -55°C to 150°C and has a thermal resistance junction-to-case of 7.4°C/W. It is RoHS compliant, halogen-free, and Pb-free.

Suppliers

Company
Product
Description
Supplier Links
CSD17313Q2 30V N Channel NexFET? Power MOSFET - CSD17313Q2 - Texas Instruments
Dallas, TX, United States
CSD17313Q2 30V N Channel NexFET? Power MOSFET
CSD17313Q2
CSD17313Q2 30V N Channel NexFET? Power MOSFET CSD17313Q2
30V N Channel NexFET? Power MOSFET 6-WSON -55 to 150

30V N Channel NexFET? Power MOSFET 6-WSON -55 to 150

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD17313Q2 - 013366-CSD17313Q2 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD17313Q2
013366-CSD17313Q2
TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD17313Q2 013366-CSD17313Q2
Manufacturer: Texas Instruments Win Source Part Number: 013366-CSD17313Q2 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 2.4W (Ta), 17W (Tc) Family Name: CSD17313Q2 Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 3V, 8V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 6-WSON (2x2) Dimension: 6-WDFN Exposed Pad Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 5A (Ta) Gate-Source Threshold Voltage: 1.8V @ 250μA Max Gate Charge: 2.7nC @ 4.5V Max Input Capacitance: 340pF @ 15V Maximum Gate-Source Voltage: +10V, -8V Maximum Rds On at Id,Vgs: 30 mOhm @ 4A, 8V Alternative Parts (Cross-Reference): SiA408DJ-T1-GE3; SiA408DJ; NTLJS4159NT1G; FDMA430NZ; Introduction Date: March 01, 2010 Country of Origin: China, Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 013366-CSD17313Q2
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 2.4W (Ta), 17W (Tc)
Family Name: CSD17313Q2
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 3V, 8V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 6-WSON (2x2)
Dimension: 6-WDFN Exposed Pad
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 5A (Ta)
Gate-Source Threshold Voltage: 1.8V @ 250μA
Max Gate Charge: 2.7nC @ 4.5V
Max Input Capacitance: 340pF @ 15V
Maximum Gate-Source Voltage: +10V, -8V
Maximum Rds On at Id,Vgs: 30 mOhm @ 4A, 8V
Alternative Parts (Cross-Reference): SiA408DJ-T1-GE3; SiA408DJ; NTLJS4159NT1G; FDMA430NZ;
Introduction Date: March 01, 2010
Country of Origin: China, Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
30V 5A MOSFET Transistor
278-CSD17313Q2
30V 5A MOSFET Transistor 278-CSD17313Q2
30V N-CH MOSFET, 26mR Rds(on), 5A ID, SON, NexFET Product overview: CSD17313Q2 from Texas Instruments is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-CSD17313Q2 can be used for catalog matching and distributor lookup.

30V N-CH MOSFET, 26mR Rds(on), 5A ID, SON, NexFET Product overview: CSD17313Q2 from Texas Instruments is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-CSD17313Q2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - 296-27233-1-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
296-27233-1-ND
Single FETs, MOSFETs 296-27233-1-ND
N-Channel 30V 5A (Tc) 2.3W (Ta) Surface Mount 6-WSON (2x2)

N-Channel 30V 5A (Tc) 2.3W (Ta) Surface Mount 6-WSON (2x2)

Buy Now Datasheet
Single FETs, MOSFETs - 296-27233-2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
296-27233-2-ND
Single FETs, MOSFETs 296-27233-2-ND
N-Channel 30V 5A (Tc) 2.3W (Ta) Surface Mount 6-WSON (2x2)

N-Channel 30V 5A (Tc) 2.3W (Ta) Surface Mount 6-WSON (2x2)

Buy Now Datasheet
Single FETs, MOSFETs - 296-27233-6-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
296-27233-6-ND
Single FETs, MOSFETs 296-27233-6-ND
N-Channel 30V 5A (Tc) 2.3W (Ta) Surface Mount 6-WSON (2x2)

N-Channel 30V 5A (Tc) 2.3W (Ta) Surface Mount 6-WSON (2x2)

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - CSD17313Q2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
CSD17313Q2
Discrete Semiconductor Products - Transistors - FETs, MOSFETs CSD17313Q2
MOSFET N-CH 30V 5A 6WSON

MOSFET N-CH 30V 5A 6WSON

Supplier's Site
Single FETs, MOSFETs - CSD17313Q2 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
CSD17313Q2
Single FETs, MOSFETs CSD17313Q2
MOSFET N-CH 30V 5A 6WSON

MOSFET N-CH 30V 5A 6WSON

Supplier's Site Datasheet
Mosfet, N Ch, 30V, 5A, Son-6; Transistor Polarity Texas Instruments - 29AH3828 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N Ch, 30V, 5A, Son-6; Transistor Polarity Texas Instruments
29AH3828
Mosfet, N Ch, 30V, 5A, Son-6; Transistor Polarity Texas Instruments 29AH3828
MOSFET, N CH, 30V, 5A, SON-6; Transistor Polarity:N Channel; Continuous Drain Current Id:5A; Drain Source Voltage Vds:30V; On Resistance Rds(on):0.024ohm; Rds(on) Test Voltage Vgs:8V; Threshold Voltage Vgs:1.3V; Power Dissipation RoHS Compliant: Yes

MOSFET, N CH, 30V, 5A, SON-6; Transistor Polarity:N Channel; Continuous Drain Current Id:5A; Drain Source Voltage Vds:30V; On Resistance Rds(on):0.024ohm; Rds(on) Test Voltage Vgs:8V; Threshold Voltage Vgs:1.3V; Power Dissipation RoHS Compliant: Yes

Supplier's Site
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> MOSFETs
CSD17313Q2
Triode/MOS Tube/Transistor >> MOSFETs CSD17313Q2
30V 5A 2.3W 30mΩ@4A,8V 1.8V@250uA null WSON-6(2x2) MOSFETs ROHS

30V 5A 2.3W 30mΩ@4A,8V 1.8V@250uA null WSON-6(2x2) MOSFETs ROHS

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET 30V N Channel NexFET Power MOSFET

MOSFET 30V N Channel NexFET Power MOSFET

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company LCSC Electronics Technology (HK) Limited VAST STOCK CO., LIMITED
Product Category Power MOSFET Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number CSD17313Q2 013366-CSD17313Q2 278-CSD17313Q2 296-27233-1-ND CSD17313Q2 CSD17313Q2 29AH3828 CSD17313Q2 CSD17313Q2
Product Name CSD17313Q2 30V N Channel NexFET? Power MOSFET TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD17313Q2 30V 5A MOSFET Transistor Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs Mosfet, N Ch, 30V, 5A, Son-6; Transistor Polarity Texas Instruments Triode/MOS Tube/Transistor >> MOSFETs MOSFET
Polarity N-Channel N-Channel; N-Channel N-Channel N-Channel N-Channel; N-Channel
V(BR)DSS 30 volts 30 volts 30 volts 30 volts
rDS(on) 0.0320 ohms 0.0240 ohms 0.0300 ohms
IDSS 20000 milliamps 5000 milliamps 5000 milliamps
QG 2.1 nC
Unlock Full Specs
to access all available technical data