MOSFET N-CH 30V 1.78A SOT883 Product overview: CEDM7004 TR PBFREE from Central Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 1.78A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 1.78A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-CEDM7004 TR PBFREE can be used for catalog matching and distributor lookup.
Manufacturer: Central Semiconductor Corp
Win Source Part Number: 915267-CEDM7004 TR PBFREE
Operating Temperature Range: -65°C ~ 150°C (TJ)
Features: N-Channel 30 V 1.78A (Ta) 100mW (Ta) Surface Mount SOT-883
Package: SC-101, SOT-883
Package: Reel - TR
Mounting: Surface Mount
Family Name: CEDM7004
Categories: Discrete Semiconductor Products
Case / Package: SOT-883
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Balance
Quantity per package: 8000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 43 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.21.0095
Other Part Number: CEDM7004 TR-ND, CEDM7004TR-ND, -CEDM7004 DKR-ND, 1514-CEDM7004TRPBFRE
N-Channel 30V 1.78A (Ta) 100mW (Ta) Surface Mount SOT-883
N-Channel 30V 1.78A (Ta) 100mW (Ta) Surface Mount SOT-883
N-Channel 30V 1.78A (Ta) 100mW (Ta) Surface Mount SOT-883
MOSFET N-CH 30V 1.78A SOT883
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 278-CEDM7004 TR PBFREE | 915267-CEDM7004 TR PBFREE | 1514-CEDM7004TRPBFREECT-ND | CEDM7004 TR PBFREE |
| Product Name | 30V 1.78A MOSFET Transistor | TRANSISTORS - Transistors - FETs, MOSFETs - RF - CEDM7004 TR PBFREE | Single FETs, MOSFETs | Single FETs, MOSFETs |
| Polarity | N-Channel | N-Channel | N-Channel | N-Channel; N-Channel |
| MOSFET Operating Mode | Enhancement | |||
| V(BR)DSS | 30 volts | 30 volts | ||
| PD | 100 milliwatts | 100 milliwatts | ||
| TJ | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) |