The CDMS24780-170 is an N-channel silicon carbide MOSFET in a TO-247 package, designed for high-speed switching and fast reverse recovery applications. It has a drain-source voltage rating of 1700 V, a continuous drain current of 18 A, and a maximum junction temperature of 175 °C. The device features a typical on-resistance of 80 mΩ at VGS = 15 V and ID = 10 A, with gate-source voltage rating of 20 V. Power dissipation is rated at 28 W. The TO-247 case has a device mass of approximately 6.2 g with a ±10% fluctuation margin. The molding compound is halogen-free, and the part is available in either lead-free or tin/lead plating. It complies with RoHS and is packaged in bulk or antistatic sleeves.
1700V THROUGH-HOLE MOSFET N-CHAN
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 1514-CDMS24780-170SL-ND |
| Product Name | Single FETs, MOSFETs |
| Polarity | N-Channel |