The CBCP69 is a PNP silicon surface mount transistor in an SOT-223 package, designed for high current applications. It has a continuous collector current rating of 1.0 A, a collector-emitter voltage rating of 20 V, and a power dissipation of 2.0 W. The device has a transition frequency of 65 MHz and an operating junction temperature range of -65°C to +150°C. The physical dimensions of the SOT-223 package are defined with a length between 6.30 mm and 6.85 mm, width between 2.90 mm and 3.10 mm, and lead span between 6.70 mm and 7.30 mm.
Bipolar (BJT) Transistor PNP 20V 1A 65MHz 2W Surface Mount SOT-223
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 1514-CBCP69TRPBFREETR-ND |
| Product Name | Single Bipolar Transistors |
| Polarity | PNP |