The BDW83C is a single NPN bipolar transistor in a TO-218 package, rated for a collector current of 15 A, power dissipation of 130 W, and collector-emitter voltage of 100 V. It has a minimum hFE of 750 at a collector current of 3.0 A and collector-emitter voltage of 2.5 V. The device is discontinued and classified as End of Life, with no replacement provided.
Bipolar (BJT) Transistor NPN 100V 15A 130W Through Hole TO-218
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | BDW83CCS-ND |
| Product Name | Single Bipolar Transistors |
| Polarity | NPN |