Bipolar (BJT) Transistor NPN 80V 12A 60MHz 125W Through Hole TO-218
TRANS NPN 80V 12A TO218
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors |
| Product Number | BDV65A-ND | BDV65A |
| Product Name | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN |