Central Semiconductor Corp. Bipolar Transistors - BJT BCX71K TR

Description
Bipolar Transistors - BJT PNP 45Vcbo 45Vceo 5.0Vebo 100mA 350mW
Description
Bipolar Transistors - BJT PNP 45Vcbo 45Vceo 5.0Vebo 100mA 350mW
Datasheet
Datasheet Summary
Powered by GS/AI

The BCX71K is a PNP silicon transistor in an SOT-23 surface mount package, designed for general-purpose switching and amplifier applications. It shares the series' maximum ratings: 45 V collector-base and collector-emitter voltage, 5.0 V emitter-base voltage, 100 mA continuous collector current, and 350 mW power dissipation. The operating and storage junction temperature range is -65 to +150°C, with a thermal resistance of 357°C/W. The hFE minimum and maximum values at VCE=5.0V and IC=2.0mA are 380 and 630, respectively. At VCE=1.0V and IC=50mA, hFE ranges from 380 to 630. The device meets RoHS standards for lead-free construction.

Datasheet Summary
Powered by GS/AI

The BCX71K is a PNP silicon transistor in an SOT-23 surface mount package, designed for general-purpose switching and amplifier applications. It shares the series' maximum ratings: 45 V collector-base and collector-emitter voltage, 5.0 V emitter-base voltage, 100 mA continuous collector current, and 350 mW power dissipation. The operating and storage junction temperature range is -65 to +150°C, with a thermal resistance of 357°C/W. The hFE minimum and maximum values at VCE=5.0V and IC=2.0mA are 380 and 630, respectively. At VCE=1.0V and IC=50mA, hFE ranges from 380 to 630. The device meets RoHS standards for lead-free construction.

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
BCX71K TR
Bipolar Transistors - BJT BCX71K TR
Bipolar Transistors - BJT PNP 45Vcbo 45Vceo 5.0Vebo 100mA 350mW

Bipolar Transistors - BJT PNP 45Vcbo 45Vceo 5.0Vebo 100mA 350mW

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Bipolar RF Transistors
Product Number BCX71K TR
Product Name Bipolar Transistors - BJT
Unlock Full Specs
to access all available technical data