The BC546A is a silicon NPN small signal transistor in a TO-92-18R package, designed for general purpose amplifier applications. It has a collector-emitter voltage rating of 65 V, a continuous collector current of 100 mA, and a power dissipation of 500 mW. The device features a minimum current gain (hFE) of 110 at VCE=5.0 V and IC=2.0 mA, with a transition frequency of 300 MHz. Operating and storage junction temperatures range from -65°C to +150°C. The part is RoHS compliant when ordered with the PBFREE suffix; the TIN/LEAD suffix indicates tin/lead plating.
65V 100MA 500MW TH TRANSISTOR-SM
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 1514-BC546ATIN/LEAD-ND |
| Product Name | Single Bipolar Transistors |
| Polarity | NPN |