The BC212A is a silicon PNP transistor in a TO-92 package, designed for low-noise, high-gain amplifier applications. It has a collector-emitter voltage rating of 50 V, a continuous collector current of 200 mA, and a power dissipation of 300 mW. The transition frequency is 200 MHz, with a current gain (hFE) ranging from 100 to 300 at VCE=5.0 V and IC=2.0 mA. The device operates from -65°C to +150°C and has a thermal resistance of 416 °C/W. The collector-base and emitter-base voltages are rated at 60 V and 5.0 V, respectively.
50V 200MA 300MW TH TRANSISTOR-SM
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 1514-BC212ATREPBFREETR-ND |
| Product Name | Single Bipolar Transistors |
| Polarity | PNP |