NPN bipolar transistor in TO-39 package with a collector-emitter voltage rating of 80 V, a collector current of 40 mA, and a transition frequency of 60 MHz. The device has a minimum hFE of 120 at 40 mA and 10 V, and a maximum collector-emitter saturation voltage of 1.30 V at 10 mA. Thermal and switching characteristics are defined for general amplification and switching applications.
Bipolar (BJT) Transistor NPN 80V 50MHz 2W Through Hole TO-39
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 1514-2N699PBFREE-ND |
| Product Name | Single Bipolar Transistors |
| Polarity | NPN |