The 2N6488 is an NPN silicon power transistor designed for general purpose switching and amplifier applications in a TO-220-3 package. It has a collector-emitter voltage rating of 80 V, a continuous collector current of 15 A, and a power dissipation of 75 W. The thermal resistance from junction to case is 1.67 °C/W. The package dimensions conform to the TO-220 standard, with a lead configuration of base, collector, and emitter, and the tab is common to the collector. The junction and storage temperature range is from -65 to +150 °C. The minimum DC current gain (hFE) is 20 at a collector current of 5.0 A and 5.0 at 15 A. The transition frequency is 5.0 MHz. The transistor is bulk packed in quantities of 500.
Bipolar (BJT) Transistor NPN 80V 15A 5MHz 75W Through Hole TO-220-3
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 1514-2N6488PBFREE-ND |
| Product Name | Single Bipolar Transistors |
| Polarity | NPN |