Central Semiconductor Corp. Single Bipolar Transistors 2N6428 TRE PBFREE

Description
50V 200MA 625MW TH TRANSISTOR-SM
Request a Quote
Description
50V 200MA 625MW TH TRANSISTOR-SM
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 2N6428 is an NPN silicon transistor in a TO-92 package, designed for high-gain amplifier applications. It has a collector-emitter voltage rating of 50 V, a continuous collector current of 200 mA, and a power dissipation of 625 mW at 25°C. The transistor features a minimum current gain (hFE) of 250 at 10 μA collector current and up to 1600 at 1.0 mA, with a transition frequency of 100 MHz. The case is plastic, rated for operating and storage junction temperatures from -65°C to +150°C. The PBFREE suffix indicates lead-free plating, compliant with RoHS. Thermal resistance is 200°C/W.

Datasheet Summary
Powered by GS/AI

The 2N6428 is an NPN silicon transistor in a TO-92 package, designed for high-gain amplifier applications. It has a collector-emitter voltage rating of 50 V, a continuous collector current of 200 mA, and a power dissipation of 625 mW at 25°C. The transistor features a minimum current gain (hFE) of 250 at 10 μA collector current and up to 1600 at 1.0 mA, with a transition frequency of 100 MHz. The case is plastic, rated for operating and storage junction temperatures from -65°C to +150°C. The PBFREE suffix indicates lead-free plating, compliant with RoHS. Thermal resistance is 200°C/W.

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - 1514-2N6428TREPBFREETR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1514-2N6428TREPBFREETR-ND
Single Bipolar Transistors 1514-2N6428TREPBFREETR-ND
50V 200MA 625MW TH TRANSISTOR-SM

50V 200MA 625MW TH TRANSISTOR-SM

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Transistors
Product Number 1514-2N6428TREPBFREETR-ND
Product Name Single Bipolar Transistors
Polarity NPN
Unlock Full Specs
to access all available technical data

Similar Products

Single FETs, MOSFETs - 448-AIMBG120R020M1XTMA1DKR-ND - DigiKey
Specs
Polarity N-Channel
Transistor Technology / Material Silicon Carbide
Package Type TO-263; TO-263-8, D2PAK (7 Leads + Tab), TO-263CA
View Details
QUAD/DUAL SUPERCAPACITOR AUTO BALANCING (SAB™) MOSFET ARRAY - ALD810019SCL - Advanced Linear Devices, Inc.
Specs
Transistor Type MOSFET
Polarity N-Channel
Package Type SOIC16
View Details
3 suppliers
RFFETs - 1SS375-TL-E - 905796-1SS375-TL-E - Win Source Electronics
Specs
Package Type SOT3; SOT323; 3-MCP
View Details
DC - 12 GHz, 20 Watt, 32 V GaN RF Transistor - TGF2978-SM - Qorvo
Specs
Transistor Technology / Material GaN
Package Type QFN
View Details
3 suppliers