Advanced Linear Devices, Inc. 6-Channel SAB PCB with three mounted ALD910022SALI SABMB622

Description
ALD offers a line of Supercapacitor Auto Balancing Integrated Circuits (IC) as well as SAB and SABOVP (Over-Voltage Protection) Printed Circuit Boards (PCB). The SAB PCBs provide active continuous leakage current regulation and self-balancing of unlimited quantities of stacked series-connected supercapacitors. These products, when used in appropriately designed applications, dissipate near-zero leakage currents, practically eliminating extra power dissipation. Supercapacitors connected in series stacks can be balanced with various combinations of multiple cascaded SABMB or SABMBOVP packages.
Request a Quote
Description
ALD offers a line of Supercapacitor Auto Balancing Integrated Circuits (IC) as well as SAB and SABOVP (Over-Voltage Protection) Printed Circuit Boards (PCB). The SAB PCBs provide active continuous leakage current regulation and self-balancing of unlimited quantities of stacked series-connected supercapacitors. These products, when used in appropriately designed applications, dissipate near-zero leakage currents, practically eliminating extra power dissipation. Supercapacitors connected in series stacks can be balanced with various combinations of multiple cascaded SABMB or SABMBOVP packages.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SABMB622 is a 6-channel printed circuit board with three ALD910022SALI supercapacitor auto-balancing MOSFETs mounted, designed to balance up to six series-connected supercapacitors. It measures 0.6 inches by 1.6 inches and includes three 8-lead SOIC footprints with mounting holes. The board supports cascading with other SABMB6 or SABMB16 boards for larger stacks and operates within an industrial temperature range of -40°C to +85°C. It is constructed from RoHS-compliant FR4 material and has optional TO277 footprints for external Schottky diodes to clamp transient reverse currents. Average additional power dissipation is zero when configured appropriately for the supercapacitors' leakage characteristics.

Datasheet Summary
Powered by GS/AI

The SABMB622 is a 6-channel printed circuit board with three ALD910022SALI supercapacitor auto-balancing MOSFETs mounted, designed to balance up to six series-connected supercapacitors. It measures 0.6 inches by 1.6 inches and includes three 8-lead SOIC footprints with mounting holes. The board supports cascading with other SABMB6 or SABMB16 boards for larger stacks and operates within an industrial temperature range of -40°C to +85°C. It is constructed from RoHS-compliant FR4 material and has optional TO277 footprints for external Schottky diodes to clamp transient reverse currents. Average additional power dissipation is zero when configured appropriately for the supercapacitors' leakage characteristics.

Suppliers

Company
Product
Description
Supplier Links
6-Channel SAB PCB with three mounted ALD910022SALI - SABMB622 - Advanced Linear Devices, Inc.
Sunnyvale, CA, United States
6-Channel SAB PCB with three mounted ALD910022SALI
SABMB622
6-Channel SAB PCB with three mounted ALD910022SALI SABMB622
ALD offers a line of Supercapacitor Auto Balancing Integrated Circuits (IC) as well as SAB and SABOVP (Over-Voltage Protection) Printed Circuit Boards (PCB). The SAB PCBs provide active continuous leakage current regulation and self-balancing of unlimited quantities of stacked series-connected supercapacitors. These products, when used in appropriately designed applications, dissipate near-zero leakage currents, practically eliminating extra power dissipation. Supercapacitors connected in series stacks can be balanced with various combinations of multiple cascaded SABMB or SABMBOVP packages.

ALD offers a line of Supercapacitor Auto Balancing Integrated Circuits (IC) as well as SAB and SABOVP (Over-Voltage Protection) Printed Circuit Boards (PCB). The SAB PCBs provide active continuous leakage current regulation and self-balancing of unlimited quantities of stacked series-connected supercapacitors. These products, when used in appropriately designed applications, dissipate near-zero leakage currents, practically eliminating extra power dissipation. Supercapacitors connected in series stacks can be balanced with various combinations of multiple cascaded SABMB or SABMBOVP packages.

Supplier's Site Datasheet

Technical Specifications

  Advanced Linear Devices, Inc.
Product Category Transistors
Product Number SABMB622
Product Name 6-Channel SAB PCB with three mounted ALD910022SALI
Unlock Full Specs
to access all available technical data

Similar Products

PRECISION N-CHANNEL EPAD® MOSFET ARRAY QUAD HIGH DRIVE NANOPOWER™ MATCHED PAIR - ALD210804SCL - Advanced Linear Devices, Inc.
Specs
Transistor Type MOSFET
Polarity N-Channel
Package Type SOIC16
View Details
4 suppliers
QUAD/DUAL ELECTRICALLY PROGRAMMABLE ANALOG DEVICE (EPAD™) - ALD1110ESAL - Advanced Linear Devices, Inc.
Specs
Transistor Type MOSFET
Polarity N-Channel
Package Type SOIC8
View Details
3 suppliers
QUAD/DUAL ELECTRICALLY PROGRAMMABLE ANALOG DEVICE (EPAD™) - ALD1108ESCL - Advanced Linear Devices, Inc.
Specs
Transistor Type MOSFET
Polarity N-Channel
Package Type SOIC16
View Details
3 suppliers