Central Semiconductor Corp. TRANSISTORS - Transistors (BJT) - Single - 2N6426 2N6426

Description
Manufacturer: Central Semiconductor Corp Win Source Part Number: 1004018-2N6426 Categories: Discrete Semiconductor Products Status: Active Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Central Semiconductor Corp Win Source Part Number: 1004018-2N6426 Categories: Discrete Semiconductor Products Status: Active Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Single - 2N6426 - 1004018-2N6426 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - 2N6426
1004018-2N6426
TRANSISTORS - Transistors (BJT) - Single - 2N6426 1004018-2N6426
Manufacturer: Central Semiconductor Corp Win Source Part Number: 1004018-2N6426 Categories: Discrete Semiconductor Products Status: Active Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Sufficient

Manufacturer: Central Semiconductor Corp
Win Source Part Number: 1004018-2N6426
Categories: Discrete Semiconductor Products
Status: Active
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Sheung Wan, Hong Kong
Darlington Transistors
2N6426
Darlington Transistors 2N6426
Darlington Transistors NPN Darl Amp

Darlington Transistors NPN Darl Amp

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category RF Transistors Darlington Transistors
Product Number 1004018-2N6426 2N6426
Product Name TRANSISTORS - Transistors (BJT) - Single - 2N6426 Darlington Transistors
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

55V 11A DPAK MOSFET Transistor - 278-AUIRFR9024NTRL - ERSAELECTRONICS PTE. LTD.
Specs
Polarity P-Channel
MOSFET Operating Mode Enhancement
V(BR)DSS 55 volts
View Details
8 suppliers
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - UF3C065040T3S - Acme Chip Technology Co., Limited
Specs
Package Type TO-220; TO-220-3
Packing Method Tube; Tube
View Details
3 suppliers
GaAs Fet Switches - KS200 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details