The 2N5459 is an N-channel JFET in a TO-92 package for switching and amplifier applications. It has a maximum drain-source voltage of 25 V, a gate-source voltage of 25 V, and a continuous gate current of 10 mA with a power dissipation of 310 mW. The operating and storage junction temperature ranges from -65°C to +150°C. Drain-source saturation current (IDSS) ranges from 4.0 to 16 mA at VDS=15 V, and gate-source cutoff voltage (VGS(OFF)) ranges from 2.0 to 8.0 V at VDS=15 V and ID=10 nA. Input capacitance (Ciss) is 7.0 pF and reverse transfer capacitance (Crss) is 3.0 pF at 1 MHz. The device meets the standard TO-92 mechanical outline with pin 1 as drain, pin 2 as source, and pin 3 as gate.
JFET N-Ch 25Vds 25Vdg Engineering Hold
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Transistors |
| Product Number | 2N5459 |
| Product Name | JFET |
| Transistor Type | JFET |