Central Semiconductor Corp. TRANSISTORS - Transistors (BJT) - Single - 2N5339 2N5339

Description
Manufacturer: Central Semiconductor Corp Win Source Part Number: 1123956-2N5339 Mounting Style: Through Hole Transistor Type: NPN Frequency - Transition: 30MHz Categories: Discrete Semiconductor Products Supplier Device Package: TO-39 Status: Obsolete Temperature Range - Operating: -65°C ~ 200°C Manufacturer Homepage: www.semicoa.com/ Manufacturer Package: TO-205AD, TO-39-3 Metal Can Current - Collector (Ic) (Maximum): 5A Voltage - Collector Emitter Breakdown (Maximum): 100V Current - Collector Cutoff (Maximum): 100μA Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 500 MSL Level: 1 (Unlimited) Vce Saturation (Maximum) at Ib, Ic: 1.2V at 500mA, 5A DC Current Gain (hFE) (Minimum) at Ic, Vce: 60 at 2A, 2V Maximum Power: 6W
Request a Quote Datasheet
Description
Manufacturer: Central Semiconductor Corp Win Source Part Number: 1123956-2N5339 Mounting Style: Through Hole Transistor Type: NPN Frequency - Transition: 30MHz Categories: Discrete Semiconductor Products Supplier Device Package: TO-39 Status: Obsolete Temperature Range - Operating: -65°C ~ 200°C Manufacturer Homepage: www.semicoa.com/ Manufacturer Package: TO-205AD, TO-39-3 Metal Can Current - Collector (Ic) (Maximum): 5A Voltage - Collector Emitter Breakdown (Maximum): 100V Current - Collector Cutoff (Maximum): 100μA Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 500 MSL Level: 1 (Unlimited) Vce Saturation (Maximum) at Ib, Ic: 1.2V at 500mA, 5A DC Current Gain (hFE) (Minimum) at Ic, Vce: 60 at 2A, 2V Maximum Power: 6W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Single - 2N5339 - 1123956-2N5339 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - 2N5339
1123956-2N5339
TRANSISTORS - Transistors (BJT) - Single - 2N5339 1123956-2N5339
Manufacturer: Central Semiconductor Corp Win Source Part Number: 1123956-2N5339 Mounting Style: Through Hole Transistor Type: NPN Frequency - Transition: 30MHz Categories: Discrete Semiconductor Products Supplier Device Package: TO-39 Status: Obsolete Temperature Range - Operating: -65°C ~ 200°C Manufacturer Homepage: www.semicoa.com/ Manufacturer Package: TO-205AD, TO-39-3 Metal Can Current - Collector (Ic) (Maximum): 5A Voltage - Collector Emitter Breakdown (Maximum): 100V Current - Collector Cutoff (Maximum): 100μA Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 500 MSL Level: 1 (Unlimited) Vce Saturation (Maximum) at Ib, Ic: 1.2V at 500mA, 5A DC Current Gain (hFE) (Minimum) at Ic, Vce: 60 at 2A, 2V Maximum Power: 6W

Manufacturer: Central Semiconductor Corp
Win Source Part Number: 1123956-2N5339
Mounting Style: Through Hole
Transistor Type: NPN
Frequency - Transition: 30MHz
Categories: Discrete Semiconductor Products
Supplier Device Package: TO-39
Status: Obsolete
Temperature Range - Operating: -65°C ~ 200°C
Manufacturer Homepage: www.semicoa.com/
Manufacturer Package: TO-205AD, TO-39-3 Metal Can
Current - Collector (Ic) (Maximum): 5A
Voltage - Collector Emitter Breakdown (Maximum): 100V
Current - Collector Cutoff (Maximum): 100μA
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 500
MSL Level: 1 (Unlimited)
Vce Saturation (Maximum) at Ib, Ic: 1.2V at 500mA, 5A
DC Current Gain (hFE) (Minimum) at Ic, Vce: 60 at 2A, 2V
Maximum Power: 6W

Buy Now
Single Bipolar Transistors - 2N5339CS-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
2N5339CS-ND
Single Bipolar Transistors 2N5339CS-ND
Bipolar (BJT) Transistor NPN 100V 5A 30MHz 6W Through Hole TO-39

Bipolar (BJT) Transistor NPN 100V 5A 30MHz 6W Through Hole TO-39

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category RF Transistors Transistors
Product Number 1123956-2N5339 2N5339CS-ND
Product Name TRANSISTORS - Transistors (BJT) - Single - 2N5339 Single Bipolar Transistors
Polarity NPN NPN
Package Type TO-3; TO-39; SOT3 TO-3; TO-39; TO-205AD, TO-39-3 Metal Can
TJ -65 to 200 C (-85 to 392 F)
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2N3904TF - 854966-2N3904TF - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
2.5 - 2.7 GHz, 200 Watt, 48 V GaN RF Power Transistor - QPD2796 - Qorvo
Specs
Transistor Technology / Material GaN
Power Gain 23 dB
Operating Frequency 2500 to 2700 MHz
View Details
Single IGBTs - 448-AIGB30N65F5ATMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
Packing Method Tape Reel
Structure NPT
View Details
8 suppliers