The 2N5226 is a PNP bipolar transistor in a TO-92 package, designed for amplification and switching applications. It has a collector-emitter voltage rating of 25V, a collector current rating of 50mA, and a maximum power dissipation of 310mW. The device features a minimum hFE of 30 and a maximum hFE of 600 at a collector-emitter voltage of 10V and a collector current of 50mA. The collector-emitter saturation voltage is 0.80V at a collector current of 100mA. The device is available in a TO-92 case with leads configured as EBC. The PBFREE suffix indicates lead-free plating, but this does not alter the electrical specifications listed for the base part number.
25V 500MA 310MW TH TRANSISTOR-SM
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 1514-2N5226PBFREE-ND |
| Product Name | Single Bipolar Transistors |
| Polarity | PNP |