The 2N5223 is a NPN bipolar transistor in TO-92 package for amplification and switching applications, with a collector-emitter voltage rating of 20 V, a collector current of 100 mA, and a collector-emitter saturation voltage of 1.20 V at 10 mA base current. It has a current gain (hFE) ranging from 50 to 800 at 10 mA collector current, a transition frequency of 150 MHz, and a collector-base capacitance of 4.0 pF. The device is available in lead-free plating as designated by the PBFREE suffix.
20V 100MA 310MW TH TRANSISTOR-SM
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 1514-2N5223PBFREE-ND |
| Product Name | Single Bipolar Transistors |
| Polarity | NPN |