Manufacturer: Central Semiconductor Corp
Win Source Part Number: 1123933-2N5190
Packaging: Bulk
Mounting Style: Through Hole
Transistor Type: NPN
Frequency - Transition: 2MHz
Categories: Discrete Semiconductor Products
Supplier Device Package: TO-126
Status: Obsolete
Temperature Range - Operating: -65°C ~ 150°C
Manufacturer Homepage: www.centralsemi.com
Manufacturer Package: TO-225AA, TO-126-3
Current - Collector (Ic) (Maximum): 4A
Voltage - Collector Emitter Breakdown (Maximum): 40V
Current - Collector Cutoff (Maximum): 1mA
Alternative Parts (Cross-Reference): 2N5190G; 2N5190R; 2SD794R;
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)
Vce Saturation (Maximum) at Ib, Ic: 1.4V at 1A, 4A
DC Current Gain (hFE) (Minimum) at Ic, Vce: 25 at 1.5A, 2V
Maximum Power: 40W
Bipolar (BJT) Transistor NPN 40V 4A 2MHz 40W Through Hole TO-126
| Win Source Electronics | DigiKey | |
|---|---|---|
| Product Category | RF Transistors | Transistors |
| Product Number | 1123933-2N5190 | 2N5190CS-ND |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - 2N5190 | Single Bipolar Transistors |
| Polarity | NPN | NPN |
| Package Type | SOT3 | TO-225AA, TO-126-3 |
| Packing Method | Bulk; Bulk | |
| TJ | -65 to 150 C (-85 to 302 F) |