The 2N5172 is an NPN silicon transistor for general-purpose applications, housed in a TO-92-3 package. It has a collector-base voltage rating of 25 V, a collector-emitter voltage rating of 25 V, and a continuous collector current of 100 mA. Power dissipation is rated at 625 mW. The transition frequency is 200 MHz, and the current gain (hFE) ranges from 100 to 500 at a collector current of 10 mA and collector-emitter voltage of 10 V. The operating and storage junction temperature range is from -65 °C to +150 °C.
Bipolar (BJT) Transistor NPN 25V 100mA 200MHz 625mW Through Hole TO-92-3
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 1514-2N5172PBFREE-ND |
| Product Name | Single Bipolar Transistors |
| Polarity | NPN |