Central Semiconductor Corp. Bipolar RF Transistors 2N4427

Description
RF Transistor NPN 20V 400mA 500MHz 1W Through Hole TO-39
Request a Quote Datasheet
Description
RF Transistor NPN 20V 400mA 500MHz 1W Through Hole TO-39
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bipolar RF Transistors - 2N4427CS-ND - DigiKey
Thief River Falls, MN, United States
Bipolar RF Transistors
2N4427CS-ND
Bipolar RF Transistors 2N4427CS-ND
RF Transistor NPN 20V 400mA 500MHz 1W Through Hole TO-39

RF Transistor NPN 20V 400mA 500MHz 1W Through Hole TO-39

Buy Now Datasheet
TRANSISTORS - RF Transistors (BJT) - 2N4427 - 1003908-2N4427 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - RF Transistors (BJT) - 2N4427
1003908-2N4427
TRANSISTORS - RF Transistors (BJT) - 2N4427 1003908-2N4427
Manufacturer: Central Semiconductor Corp Win Source Part Number: 1003908-2N4427 Packaging: Bulk Mounting: Through Hole Gain: 10dB Frequency - Transition: 500MHz Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 200°C (TJ) Case / Package: TO-39 Maximum Current Collector: 400mA VCEO Maximum Collector-Emitter Breakdown Voltage: 20V Typical Gain (hFE) (Min): 10 @ 100mA, 5V Maximum Power Dissipation: 1W Alternative Parts (Cross-Reference): MRF517; 2N5109 Lead Free; 2N5109; 2N4427; Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance

Manufacturer: Central Semiconductor Corp
Win Source Part Number: 1003908-2N4427
Packaging: Bulk
Mounting: Through Hole
Gain: 10dB
Frequency - Transition: 500MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 200°C (TJ)
Case / Package: TO-39
Maximum Current Collector: 400mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 20V
Typical Gain (hFE) (Min): 10 @ 100mA, 5V
Maximum Power Dissipation: 1W
Alternative Parts (Cross-Reference): MRF517; 2N5109 Lead Free; 2N5109; 2N4427;
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
2N4427
Bipolar Transistors - BJT 2N4427
Bipolar Transistors - BJT NPN VHF/UHF AM

Bipolar Transistors - BJT NPN VHF/UHF AM

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED
Product Category Transistors Transistors Bipolar RF Transistors
Product Number 2N4427CS-ND 1003908-2N4427 2N4427
Product Name Bipolar RF Transistors TRANSISTORS - RF Transistors (BJT) - 2N4427 Bipolar Transistors - BJT
Polarity NPN NPN; NPN
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2N3904TAR - 906251-2N3904TAR - Win Source Electronics
Specs
Polarity NPN
Package Type TO-92; SOT3; TO-92-3
TJ -55 to 150 C (-67 to 302 F)
View Details
Bipolar Transistors - 6697350 - RS Components, Ltd.
Specs
Polarity NPN
Package Type SOT223; Sot-223
Number of units in IC 1
View Details