The 2N4424 is a silicon NPN epitaxial planar transistor for general-purpose amplifier applications, housed in a TO-92 case. It has a maximum collector-base voltage of 60 V, collector-emitter voltage of 40 V, and continuous collector current of 500 mA. Power dissipation is rated at 625 mW with a thermal resistance of 200 °C/W. The operating and storage junction temperature ranges from -65 °C to +150 °C. The TIN/LEAD plating option is available by adding the suffix to the part number.
40V 500MA 625MW TH TRANSISTOR-SM
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 1514-2N4424TIN/LEAD-ND |
| Product Name | Single Bipolar Transistors |
| Polarity | NPN |