The 2N4398 is an NPN power transistor in a TO-3 case with a maximum collector current of 30 A, a power dissipation of 200 W, a collector-emitter voltage rating of 40 V, and a collector-base voltage rating of 40 V. The minimum DC current gain (hFE) is 15 at a collector current of 15 A. The collector-emitter saturation voltage is 4.0 V at a collector current of 30 A and a base current of 15 A. The transition frequency is 4.0 MHz.
Bipolar Transistors - BJT PNP Power SW
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 2N4398 |
| Product Name | Bipolar Transistors - BJT |