Central Semiconductor Corp. JFETs (Junction Field Effect) - 2N4393 2N4393

Description
Manufacturer: Central Semiconductor Corp Win Source Part Number: 005705-2N4393 Packaging: Bulk Mounting: Through Hole Polarity: N-Channel Voltage - Breakdown (V(BR)GSS): 40V Current - Drain (Idss) @ Vds (Vgs=0): 5mA @ 20V Voltage - Cutoff (VGS off) @ Id: 500mV @ 1nA Resistance - RDS(On): 100 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 175°C (TJ) Case / Package: TO-18 Maximum Power Dissipation: 1.8W Max Input Capacitance: 14pF @ 20V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Central Semiconductor Corp Win Source Part Number: 005705-2N4393 Packaging: Bulk Mounting: Through Hole Polarity: N-Channel Voltage - Breakdown (V(BR)GSS): 40V Current - Drain (Idss) @ Vds (Vgs=0): 5mA @ 20V Voltage - Cutoff (VGS off) @ Id: 500mV @ 1nA Resistance - RDS(On): 100 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 175°C (TJ) Case / Package: TO-18 Maximum Power Dissipation: 1.8W Max Input Capacitance: 14pF @ 20V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
JFETs (Junction Field Effect) - 2N4393 - 005705-2N4393 - Win Source Electronics
Laguna Hills, CA, United States
JFETs (Junction Field Effect) - 2N4393
005705-2N4393
JFETs (Junction Field Effect) - 2N4393 005705-2N4393
Manufacturer: Central Semiconductor Corp Win Source Part Number: 005705-2N4393 Packaging: Bulk Mounting: Through Hole Polarity: N-Channel Voltage - Breakdown (V(BR)GSS): 40V Current - Drain (Idss) @ Vds (Vgs=0): 5mA @ 20V Voltage - Cutoff (VGS off) @ Id: 500mV @ 1nA Resistance - RDS(On): 100 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 175°C (TJ) Case / Package: TO-18 Maximum Power Dissipation: 1.8W Max Input Capacitance: 14pF @ 20V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited

Manufacturer: Central Semiconductor Corp
Win Source Part Number: 005705-2N4393
Packaging: Bulk
Mounting: Through Hole
Polarity: N-Channel
Voltage - Breakdown (V(BR)GSS): 40V
Current - Drain (Idss) @ Vds (Vgs=0): 5mA @ 20V
Voltage - Cutoff (VGS off) @ Id: 500mV @ 1nA
Resistance - RDS(On): 100 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 175°C (TJ)
Case / Package: TO-18
Maximum Power Dissipation: 1.8W
Max Input Capacitance: 14pF @ 20V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Transistors
Product Number 005705-2N4393
Product Name JFETs (Junction Field Effect) - 2N4393
Transistor Type JFET
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2SA1610-T1-A - 855049-2SA1610-T1-A - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
Hard To Find - 2SK3772-01 - 1127705-2SK3772-01 - Win Source Electronics
Fuji Electric Corp. of America
Specs
Transistor Type MOSFET; Power-MOSFET
Package Type SOT3
View Details
2 suppliers
45 V, 1 A NPN medium power transistors - BC54-10PASX - Nexperia B.V.
Specs
Package Type SOT1061D SOT1061D
View Details
4 suppliers