Manufacturer: Fuji Electric
Win Source Part Number: 1127705-2SK3772-01
Manufacturer Homepage: www.fujielectric.co.
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
MOSFET, N, TO-220AB; Channel Type:N Channel; Drain Source Voltage Vds:300V; Continuous Drain Current Id:32A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:5V; Power Dissipation:270W RoHS Compliant: Yes
| Win Source Electronics | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Power MOSFET | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 1127705-2SK3772-01 | 98K6294 |
| Product Name | Hard To Find - 2SK3772-01 | Mosfet, N, To-220Ab; Channel Type Fuji Electric |
| Package Type | SOT3 | TO-3; TO-220 |