The 2N4236 is a silicon PNP transistor in a TO-39 hermetically sealed metal case, rated for 80 V collector-base and collector-emitter voltage, with a continuous collector current of 1.0 A and peak collector current of 3.0 A. It dissipates up to 6.0 W at TC=25°C and 1.0 W at TA=25°C, with a junction temperature range of -65°C to +200°C and thermal resistance of 29 °C/W. Current gain (hFE) ranges from 10 to 40 under specified conditions, transition frequency is 3.0 MHz, and collector-emitter saturation voltage is 0.6 V at IC=1.0 A and IB=125 mA. The device meets standard operating and storage specifications for power amplifier, driver, and switching applications.
80V 3A 1W TH TRANSISTOR-BIPOLAR
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 1514-2N4236TIN/LEAD-ND |
| Product Name | Single Bipolar Transistors |
| Polarity | PNP |