The 2N4126 is a PNP silicon transistor in a TO-92 case, designed for general purpose amplifier and switching applications. It has a collector-emitter voltage rating of 25 V, a continuous collector current of 200 mA, and a power dissipation of 625 mW at 25°C. The device features a collector-base voltage of 25 V, emitter-base voltage of 4.0 V, and an operating junction temperature range of -65°C to +150°C. Thermal resistance is 200°C/W from junction to ambient. Current gain (hFE) ranges from 120 to 360 at VCE=1.0 V and IC=2.0 mA, and from 60 at IC=50 mA. Transition frequency is 250 MHz at VCE=20 V and IC=10 mA. The part meets RoHS compliance when ordered with the PBFREE suffix; the TIN/LEAD suffix indicates PbSn plating.
25V 200MA 625MW TH TRANSISTOR-SM
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 1514-2N4126APMTIN/LEADTB-ND |
| Product Name | Single Bipolar Transistors |
| Polarity | PNP |