The 2N4125 is a silicon PNP transistor in a TO-92 package, designed for general-purpose amplifier and switching applications. It has a collector-emitter voltage rating of 30 V, a collector-base voltage of 30 V, and an emitter-base voltage of 4.0 V. The continuous collector current is 200 mA, with a power dissipation of 625 mW at 25°C. The thermal resistance from junction to ambient is 200 °C/W. The DC current gain (hFE) ranges from 50 to 150 at VCE=1.0 V and IC=2.0 mA, and from 25 to 60 at IC=50 mA. The transition frequency (fT) is 200 MHz at VCE=20 V and IC=10 mA. The collector-emitter saturation voltage is 0.4 V at IC=50 mA and IB=5.0 mA. The operating and storage junction temperature ranges from -65°C to +150°C.
30V 200MA 625MW TH TRANSISTOR-SM
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 1514-2N4125TIN/LEAD-ND |
| Product Name | Single Bipolar Transistors |
| Polarity | PNP |