The 2N3906 is a PNP silicon transistor for general-purpose amplifier and switching applications, housed in a TO-92 package. It has a collector-base voltage rating of 40 V, a collector-emitter voltage rating of 40 V, a continuous collector current of 200 mA, and a power dissipation of 625 mW. The operating and storage junction temperature range is -65 to +150 °C. The thermal resistance is 200 °C/W. Gain (hFE) ranges from 100 to 300 at IC=10 mA and VCE=1.0 V. Transition frequency is 250 MHz at IC=10 mA and VCE=20 V. The device is RoHS compliant as indicated by the PBFREE suffix.
40V 200MA 625MW TH TRANSISTOR-SM
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 1514-2N3906TRAPBFREETR-ND |
| Product Name | Single Bipolar Transistors |
| Polarity | PNP |