PNP bipolar transistor in TO-92 case for amplification and switching, with a collector-emitter voltage rating of 25 V, collector current of 500 mA, and DC current gain (hFE) ranging from 60 to 300 at VCE=5 V and IC=100 mA. Features a collector-base voltage of 40 V, emitter-base voltage of 5 V, and collector-emitter saturation voltage of 0.25 V at IC=50 mA. Utilizes ECB lead configuration and operates with low noise performance.
Bipolar Transistors - BJT PNP -25V -500mA BULK HFE/300
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 2N3702 |
| Product Name | Bipolar Transistors - BJT |