Central Semiconductor Corp. Bipolar Transistors - BJT 2N2243A

Description
Bipolar Transistors - BJT NPN AMPL/SWITCH Small Signal
Description
Bipolar Transistors - BJT NPN AMPL/SWITCH Small Signal
Datasheet
Datasheet Summary
Powered by GS/AI

2N2243A is an NPN silicon transistor designed for amplification and switching applications, packaged in a TO-39 case. It has a collector-emitter voltage rating of 80 V, a collector-base voltage rating of 120 V, and a base-emitter voltage rating of 7.0 V. The device supports a continuous collector current of 150 mA and exhibits a current gain (hFE) between 120 and 300 at a collector current of 10 mA and a collector-emitter voltage of 10 V. Its collector-emitter saturation voltage is 0.25 V at 150 mA collector current, with a transition frequency of 50 MHz and collector-output capacitance of 15 pF. The device meets RoHS standards.

Datasheet Summary
Powered by GS/AI

2N2243A is an NPN silicon transistor designed for amplification and switching applications, packaged in a TO-39 case. It has a collector-emitter voltage rating of 80 V, a collector-base voltage rating of 120 V, and a base-emitter voltage rating of 7.0 V. The device supports a continuous collector current of 150 mA and exhibits a current gain (hFE) between 120 and 300 at a collector current of 10 mA and a collector-emitter voltage of 10 V. Its collector-emitter saturation voltage is 0.25 V at 150 mA collector current, with a transition frequency of 50 MHz and collector-output capacitance of 15 pF. The device meets RoHS standards.

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
2N2243A
Bipolar Transistors - BJT 2N2243A
Bipolar Transistors - BJT NPN AMPL/SWITCH Small Signal

Bipolar Transistors - BJT NPN AMPL/SWITCH Small Signal

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Bipolar RF Transistors
Product Number 2N2243A
Product Name Bipolar Transistors - BJT
Unlock Full Specs
to access all available technical data

Similar Products

Bipolar Transistors - 2548670 - RS Components, Ltd.
Specs
Package Type PowerDI5060-8
View Details
50 V, 100 mA NPN general-purpose transistors - 2PC4617RMB,315 - Nexperia B.V.
Specs
Package Type SOT883B SOT883B
View Details
6 suppliers
Specs
Polarity PNP
Package Type Reel - TR
Packing Method Reel - TR
View Details