Manufacturer: Central Semiconductor Corp
Win Source Part Number: 005690-2N2219A
Packaging: Bulk
Mounting: Through Hole
Frequency - Transition: 300MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 200°C (TJ)
Case / Package: TO-39
Maximum Current Collector: 800mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 40V
Max Vce (sat): 1V @ 50mA, 500mA
Collector Cut-off Current(Max): 10nA (ICBO)
Typical Gain (hFE) (Min): 100 @ 150mA, 10V
Maximum Power Dissipation: 800mW
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
Bipolar Transistors - BJT NPN Ampl/Switch
| Win Source Electronics | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors |
| Product Number | 005690-2N2219A | 2N2219A |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - 2N2219A | Bipolar Transistors - BJT |
| Polarity | NPN; NPN |