Central Semiconductor Corp. Single Diodes 1N34A BK

Description
Diode Standard 75V 50mA Through Hole DO-7
Request a Quote Datasheet
Description
Diode Standard 75V 50mA Through Hole DO-7
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - 1N34ABK-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1N34ABK-ND
Single Diodes 1N34ABK-ND
Diode Standard 75V 50mA Through Hole DO-7

Diode Standard 75V 50mA Through Hole DO-7

Buy Now Datasheet
Diodes, Rectifiers - Single - 1N34A BK - 1002069-1N34A BK - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - 1N34A BK
1002069-1N34A BK
Diodes, Rectifiers - Single - 1N34A BK 1002069-1N34A BK
Manufacturer: Central Semiconductor Corp Win Source Part Number: 1002069-1N34A BK Packaging: Bulk Mounting: Through Hole Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 75V Current - Average Rectified (Io): 50mA Voltage - Forward (Vf) (Max) @ If: 1V @ 5mA Current - Reverse Leakage @ Vr: 500μA @ 50V Operating Temperature - Junction: -55°C to 75°C Categories: Discrete Semiconductor Products Status: Active Case / Package: DO-7 Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance

Manufacturer: Central Semiconductor Corp
Win Source Part Number: 1002069-1N34A BK
Packaging: Bulk
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 75V
Current - Average Rectified (Io): 50mA
Voltage - Forward (Vf) (Max) @ If: 1V @ 5mA
Current - Reverse Leakage @ Vr: 500μA @ 50V
Operating Temperature - Junction: -55°C to 75°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DO-7
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - 1N34A BK - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
1N34A BK
Discrete Semiconductor Products - Diodes - Rectifiers 1N34A BK
DIODE GEN PURP 75V 50MA DO7

DIODE GEN PURP 75V 50MA DO7

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Diodes Rectifiers
Product Number 1N34ABK-ND 1002069-1N34A BK 1N34A BK
Product Name Single Diodes Diodes, Rectifiers - Single - 1N34A BK Discrete Semiconductor Products - Diodes - Rectifiers
Tj -55 to 75 C (-67 to 167 F) -55 to 75 C (-67 to 167 F)
Diode Type Standard
VF 1 volts 1 volts
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diode - 1N5620 - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 30 amps
IF 2000 mA
trr 2000 ns
View Details
Single Diodes - F1827D600-ND - DigiKey
Sensata Technologies
Specs
RoHS Compliant RoHS
View Details
5 suppliers
High-speed switching double diode - BAV70W-QF - Nexperia B.V.
Specs
Diode Applications Switching
RoHS Compliant RoHS
VF 715 to 0.7150 volts
View Details
3 suppliers