High-speed switching double diode in a SOT323 (SC-70) surface-mounted package measuring 2 mm × 1.25 mm × 0.95 mm, with a reverse voltage rating of 100 V, reverse recovery time of 4 ns, and capacitance of 1.5 pF. Qualified to AEC-Q101 for automotive applications.
High-speed switching double diode, encapsulated in a very small SOT323 (SC-70) Surface-Mounted Device (SMD) plastic package.
Features and benefits
Applications
DIODE ARRAY GP 100V 175MA SOT323
DIODE ARRAY GP 100V 175MA SOT323
DIODE ARRAY GP 100V 175MA SOT323
DIODE ARRAY GP 100V 175MA SOT323
| Nexperia B.V. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Diodes | Diode Arrays | Rectifiers |
| Product Number | BAV70W-QF | 1727-BAV70W-QFTR-ND | BAV70W-QF |
| Product Name | High-speed switching double diode | Diode Arrays | Discrete Semiconductor Products - Diodes - Rectifiers |
| Diode Applications | Switching | ||
| RoHS Compliant | RoHS | ||
| VF | 715 to 0.7150 volts | 1.25 volts | |
| IF | 175 mA | ||
| VR | 100 volts |