Central Marine Diesel 8 kW Automatic Standby System

Description
Starts automatically when your power fails and transfers your electrical loads to generator power. When utility power returns, the system transfers back to utility power and shuts off the generator. Includes weather protective enclosure, composite mounting pad (for easier installation), flexible fuel line connector to your propane/natural gas pipe, automatic transfer switch with pre-wired 8 circuit load center and step-step installation guide with colored photographs. Protect the things that matter most...with an automatic system. This 8,000 watt generator features a 14.8 HP OHVI 410cc propane or natural gas engine, spin-on oil filter, low oil pressure shutdown, high water temperature shutdown, automatic voltage regulation, enclosed muffler, timed battery trickle charger and automatic 100 amp transfer switch with seven day exerciser, pre-wired conduits and built-in load center.
Description
Starts automatically when your power fails and transfers your electrical loads to generator power. When utility power returns, the system transfers back to utility power and shuts off the generator. Includes weather protective enclosure, composite mounting pad (for easier installation), flexible fuel line connector to your propane/natural gas pipe, automatic transfer switch with pre-wired 8 circuit load center and step-step installation guide with colored photographs. Protect the things that matter most...with an automatic system. This 8,000 watt generator features a 14.8 HP OHVI 410cc propane or natural gas engine, spin-on oil filter, low oil pressure shutdown, high water temperature shutdown, automatic voltage regulation, enclosed muffler, timed battery trickle charger and automatic 100 amp transfer switch with seven day exerciser, pre-wired conduits and built-in load center.

Suppliers

Company
Product
Description
Supplier Links
Starts automatically when your power fails and transfers your electrical loads to generator power. When utility power returns, the system transfers back to utility power and shuts off the generator. Includes weather protective enclosure, composite mounting pad (for easier installation), flexible fuel line connector to your propane/natural gas pipe, automatic transfer switch with pre-wired 8 circuit load center and step-step installation guide with colored photographs. Protect the things that matter most...with an automatic system. This 8,000 watt generator features a 14.8 HP OHVI 410cc propane or natural gas engine, spin-on oil filter, low oil pressure shutdown, high water temperature shutdown, automatic voltage regulation, enclosed muffler, timed battery trickle charger and automatic 100 amp transfer switch with seven day exerciser, pre-wired conduits and built-in load center.

Starts automatically when your power fails and transfers your electrical loads to generator power. When utility power returns, the system transfers back to utility power and shuts off the generator.

Includes weather protective enclosure, composite mounting pad (for easier installation), flexible fuel line connector to your propane/natural gas pipe, automatic transfer switch with pre-wired 8 circuit load center and step-step installation guide with colored photographs.

Protect the things that matter most...with an automatic system.

This 8,000 watt generator features a 14.8 HP OHVI 410cc propane or natural gas engine, spin-on oil filter, low oil pressure shutdown, high water temperature shutdown, automatic voltage regulation, enclosed muffler, timed battery trickle charger and automatic 100 amp transfer switch with seven day exerciser, pre-wired conduits and built-in load center.

Supplier's Site

Technical Specifications

  Central Marine Diesel
Product Category Electrical Power Generators
Product Number 8 kW Automatic Standby System
Fuel Type Propane; Natural Gas
Unlock Full Specs
to access all available technical data

Similar Products

Generators - 2119377 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fuel Type Gasoline
Phase Single Phase
Voltage 240 V
View Details
6000 Watt Commercial Generator - DXGN6000 - DEWALT Industrial Tool Co.
Specs
Portability Portable
Applications Power
Power Rating - Wattage 5300 watts
View Details
Portable Generators - GPS Series - Wacker Neuson SE
Specs
Fuel Type Gasoline
Portability Portable
Phase Single Phase
View Details
Electrical Generators -  - Safran Electrical & Power
Safran Electrical & Power
Specs
Applications Aircraft
Power Rating - VA 5000 to 250000 VA
View Details