Central Marine Diesel Datasheets for Electrical Power Generators

Electrical power generators, also known as alternators, transform mechanical energy into electrical energy.  They can be used for backup or emergency power or as an alternator on board a vehicle. Generators can produce either AC or DC power and are typically powered by a fuel engine.
Electrical Power Generators: Learn more

Product Name Notes
4,500 watt PrimePact Propane unit is quieter and lighter then the competition. This genset is perfect for Class A motorhomes (single or dual roof A/C) as well as fifth wheels,...
5,000 watt PrimePact Gasoline unit is fully enclosed and is quieter and lighter then the competition. This genset is perfect for Class A motorhomes (single or dual roof A/C) as...
5,500 watt QuietPact is fully enclosed and is quieter and lighter then the competition. This genset is perfect for Class A applications and will provide 120 volt at full power...
6,500 watt QuietPact is fully enclosed and is quieter and lighter then the competition. This genset is perfect for Class A applications and will provide 120 volt at full power...
7,500 watt QuietPact Gasoline unit is fully enclosed and is quieter and lighter then the competition. This genset is perfect for Class A motorhomes (single or dual roof A/C) as...
A one-time investment for your home or office! This smooth running, 1800 RPM water-cooled genset is ideal for applications requiring ultra-quiet operation and exceptional fuel economy This 22,000 watt generator...
A one-time investment for your home or office! This smooth running, 1800 RPM water-cooled genset is ideal for applications requiring ultra-quiet operation and fuel economy. 1800 RPM Engine. More fuel...
Automatically starts when the power goes out. Includes weekly exercise clock for self-testing. Automatic start. You don't have to do anything! This brand new diesel generator features a premium 10...
Bring the power to where it's needed! This Isuzu 2100GMM Diesel Generator set has plenty of power to run your home, job site or business. This unit includes an Isuzu...
Cleaner, quieter and more fuel options. The next step forward in generator technology. This Yamaha EF2400i operates on LP Gas, Natural Gas and Gasoline right out of the box, No...
Fully enclosed, triple chamber design makes this generator even quieter then common speech at rated load! With CMD's triple-fuel system this generator operates on LP Gas, Natural Gas and Gasoline...
Grab a 19 gallon fuel tank you'll have electricity for 79 hours. That's an entire weekend plus on only 19 gallons of diesel fuel! This slow-turning diesel generator is THE...
is fully enclosed and is quieter and lighter then the competition. This genset is perfect for Class A motorhomes (single or dual roof A/C) as well as fifth wheels, travel...
On a 20 lb propane tank, this set will run for 24 hours. Then switch over to gasoline for another 21 hours on a full tank of gasoline. That's 45...
On a 20 lb propane tank, this set will run for 24 hours. Then, switch over to gasoline, and it will run for another 12 hours on a full tank...
Runs on clean burning propane and natural gas right out of the box. No mechanical alterations are necessary - simply connect to your propane tank or natural gas line! Electric...
Runs on propane, natural gas and gasoline right out of the box! No mechanical alterations are necessary - simply change your fuel source! Electric start. Turn-key electric start/stop. This brand...
Sound attenuated enclosure significantly reduces sound level. This unit is perfect for outdoor events like concerts, races, parties, trade shows, public events and more. Ultra Quiet. The sound will lull...
Starts and stops automatically and has a weekly exerciser for self-testing. When the power goes out you don't have to do a thing! This Isuzu diesel is suitable for continous...
Starts and stops automatically with weekly exerciser for self-testing. When the power goes out you don't have to do a thing! This Isuzu diesel is suitable for continous use and...
Starts automatically when your power fails and transfers your electrical loads to generator power. When utility power returns, the system transfers back to utility power and shuts off the generator.
Suitable for continous use with plenty of power to your home, job site or business. John Deere 4024TF. Continuous-duty diesel engine. This unit operates at 1800 RPM and comes with...
The all-new EF4500iSE picks up where the very popular EF3000iSEB left off with even more power and fuel efficiency in a quiet, portable package. And you'll love having three different...
This brand new diesel generator is designed for heavy duty service on the job site or as temporary standby-power and features a premium 8 HP 418cc diesel engine with electric...
This brand new generator operates on LP Gas, Natural Gas and Gasoline right out of the box! No mechanical alterations are necessary - simply change your fuel source. This unit...
This brand new industrial generator is designed for heavy duty service on the job site or as temporary standby-power. Automatic Idle. Lower engine speed for fuel savings and quiet operation.
This brand new industrial generator operates on LP Gas, Natural Gas and Gasoline right out of the box! No mechanical alterations are necessary - simply change your fuel source. Automatic...
This brand new Industrial Portable generator features a 10,500 watt surge rating and is designed for general use by the professional. This unit is designed for heavy duty service on...
This brand new Industrial Portable generator features a 10,500 watt surge rating and operates on propane, natural gas and gasoline right out of the box. No mechanical alterations are necessary.
This brand new Industrial Portable generator features an 8,750 watt surge rating and is designed for general use by the professional. This unit is designed for heavy duty service on...
This brand new portable diesel generator is THE QUIETEST DIESEL GENERATOR WE HAVE EVER SEEN! Only 62 dB(A) at 23 feet! The unit is designed for heavy duty service on...
This brand new slow-turning generator (longer life, better fuel economy!) is suitable for standby or continous use and has plenty of power to your home, job site or...
This brawny, 1800 RPM LP/Natural Gas set has plenty of power to run your house, business or off-the-grid hunting cabin. This unit includes a Ford DSG423 2.3L 4 cylinder inline,...
This brawny, 1800 RPM LP/Natural Gas set has plenty of power to run your house, business or off-the-grid hunting cabin. This unit includes a V-10 Ford WSG1068 6.8L 10 cylinder...
This Cummins Powered diesel generator is suitable for continous use and has plenty of power to your home, job site or business. This unit operates at 1800 RPM and with...
This diesel generator is suitable for continous use and has plenty of power to run your home, job site or business. Like all Central Maine Diesel generators, this unit is...
This diesel generator is suitable for continous use and has plenty of power to your home, job site or business. This unit operates at 1800 RPM and comes with a...
This diesel generator is suitable for continous use and has plenty of power to your home, job site or business. This unit operates at 1800 RPM and comes with muffler...
This diesel generator is suitable for continous use and has plenty of power to your home, job site or business. This unit operates at 1800 RPM. It comes with a...
This diesel generator is suitable for continous use and has plenty of power to your home, job site or business. This unit operates at 1800 RPM.It comes with a sound...
This diesel generator is suitable for continous use and has plenty of power to your home, job site or business. John Deere 5030HF. Continuous-duty diesel engine. This unit operates at...
This generator is brand new and operates on LP gas, natural gas or gasoline right out of the box! No mechanical alterations are necessary. Just flip a switch on the...
This Isuzu 2100TS diesel generator is suitable for continous use. This brawny little four cylinder set has plenty of power to run your home, job site or business. This unit...
This Isuzu 800TS "Super Compact Series" diesel generator is suitable for continous use and with its ultra compact design is perfect for installing in a bus or coach conversion! Prime...
This Isuzu diesel generator is suitable for continous use and is the most fuel efficient diesel generator in its class. Like all Central Maine Diesel generators, this unit is fully...
This Isuzu diesel generator is suitable for continous use and is the most fuel efficient diesel generator in its class. Most fuel efficient diesel. Lowest operating cost per watt. Best...
This Isuzu diesel generator is suitable for continous use and with its ultra compact design is perfect for installing in a bus or coach conversion! Prime Power. Built to run...
This John Deere Powered diesel generator is suitable for continous use and has plenty of power to your home, job site or business. This unit operates at 1800 RPM. It...
This Kubota diesel generator is suitable for continous use and has plenty of power to run your home, job site or business. This unit operates at 1800 RPM and with...
This Kubota diesel generator is suitable for continous use and has plenty of power to run your home, job site or business. Silky Smooth. The sound will lull you to...
This Kubota KB1500 diesel generator is suitable for continous use and has plenty of power to run your home, job site or business. This unit operates at 1800 RPM and...
This Perkins diesel generator is suitable for continous use and has plenty of power to your home, job site or business. This unit operates at 1800 RPM and with its...
This Perkins diesel generator is suitable for continous use and has plenty of power to your home, job site or business. Like all Central Maine Diesel generators, this unit is...
This Perkins diesel generator is suitable for continous use or emergency power and has plenty of power to your home, job site or business. This unit operates at 1800 RPM...
This propane/natural gas is suitable for standby power or emergency use and has plenty of power to run your home, job site or business. The generator's simple, compact design allows...
This slow-turning Perkins diesel generator is suitable for continous use and has plenty of power to run your home, job site or business. Slow-Turning. Longer life & better fuel economy.
This slow-turning propane/natural gas generator is suitable for continous use and has plenty of power to run your home, job site or business. Slow-Turning. Exceptional fuel economy. The slow speed...
This smooth, quiet 1800 RPM LP/Natural Gas set has plenty of power to run your house, business or off-the-grid hunting cabin. This unit includes a Ford DSG423 2.3L 4 cylinder...
This smooth, quiet 1800 RPM LP/Natural Gas set has plenty of power to run your house, business or off-the-grid hunting cabin. This unit includes a V-10 Ford WSG1068 6.8L 10...
This smooth, quiet 1800 RPM LP/Natural Gas set has plenty of power to run your house, business or off-the-grid hunting cabin. This unit includes a V-8 General Motors Industrial 5.0...
This unit is suitable for standby power or emergency use and has plenty of power to run your home, job site or business. The generator's simple, compact design allows for...
This Yanmar powered diesel is suitable for standby power or emergency use and has plenty of power to run your home, job site or business. The generator's simple, compact design...
up to 26% of fuel cost at full load compared to the Onan RV diesel. This 8,500 watt QuietPact Diesel is fully enclosed and is quieter and lighter then the...
Whether for a work site, cabin, lodge, or standby emergency power, this Kubota diesel will do the job every day. Day after day. This unit operates at 1800 RPM and...
Whether for a work site, cabin, lodge, or standby emergency power, this Mitsubishi diesel can handle any job requiring an electric power plant. This unit operates at 1800 RPM and...
You'll love having three different fuel options! With CMD's triple-fuel system this generator operates on LP Gas, Natural Gas and Gasoline right out of the box. No mechanical alterations are...
You'll love the fuel savings! Just sips fuel! Runs for 5 hours on a gallon of diesel fuel. The D4500E is designed for heavy duty service on the job site...
You'll want the lights to go out just to hear it run! This smooth, ultra quiet 1800 RPM diesel genset has plenty of power to run your off-the-grid home, job...