Amphenol Communications Solutions STAMPED PIN D-SubMINIATURE 17EHD026SAA000

Description
STAMPED PIN D-SubMINIATURE, D-Sub, Stamped Signal 3A, High Density, Straight Soldercup, 62 Socket, Flash Gold, Clear Hole Panel Mounting, Without Bracket, Without Boardlock, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of D-Subminiature Connector, part number 17EHD026SAA030
Request a Quote Datasheet
Description
STAMPED PIN D-SubMINIATURE, D-Sub, Stamped Signal 3A, High Density, Straight Soldercup, 62 Socket, Flash Gold, Clear Hole Panel Mounting, Without Bracket, Without Boardlock, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of D-Subminiature Connector, part number 17EHD026SAA030
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
STAMPED PIN D-SubMINIATURE - 17EHD026SAA000 - Amphenol Communications Solutions
Nashua, NH, United States
STAMPED PIN D-SubMINIATURE
17EHD026SAA000
STAMPED PIN D-SubMINIATURE 17EHD026SAA000
STAMPED PIN D-SubMINIATURE, D-Sub, Stamped Signal 3A, High Density, Straight Soldercup, 62 Socket, Flash Gold, Clear Hole Panel Mounting, Without Bracket, Without Boardlock, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of D-Subminiature Connector, part number 17EHD026SAA030

STAMPED PIN D-SubMINIATURE, D-Sub, Stamped Signal 3A, High Density, Straight Soldercup, 62 Socket, Flash Gold, Clear Hole Panel Mounting, Without Bracket, Without Boardlock, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of D-Subminiature Connector, part number 17EHD026SAA030

Supplier's Site
D-Sub Connectors - 17EHD026SAA000 - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
17EHD026SAA000
D-Sub Connectors 17EHD026SAA000
Dsub, Stamped Signal 3A, High Density, S

Dsub, Stamped Signal 3A, High Density, S

Buy Now
Swedesboro, NJ, United States
Connector

Connector

Buy Now
D-Sub Connector Assemblies - 664-17EHD026SAA000-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
664-17EHD026SAA000-ND
D-Sub Connector Assemblies 664-17EHD026SAA000-ND
26 Position D-Sub, High Density Receptacle, Female Sockets Connector

26 Position D-Sub, High Density Receptacle, Female Sockets Connector

Buy Now Datasheet
D Sub Connector, Standard, 26 Position, Receptacle; No. Of Contacts Amphenol Communications Solutions - 39M2845 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Connector, Standard, 26 Position, Receptacle; No. Of Contacts Amphenol Communications Solutions
39M2845
D Sub Connector, Standard, 26 Position, Receptacle; No. Of Contacts Amphenol Communications Solutions 39M2845
D SUB CONNECTOR, STANDARD, 26 POSITION, RECEPTACLE; No. of Contacts:26Contacts; Gender:Receptacle; Contact Termination Type:Solder; D Sub Shell Size:DA; Product Range:17EHD Series; Connector Body Material:Steel Body RoHS Compliant: Yes

D SUB CONNECTOR, STANDARD, 26 POSITION, RECEPTACLE; No. of Contacts:26Contacts; Gender:Receptacle; Contact Termination Type:Solder; D Sub Shell Size:DA; Product Range:17EHD Series; Connector Body Material:Steel Body RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Amphenol Communications Solutions Powell Electronics, Inc. Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 17EHD026SAA000 17EHD026SAA000 17EHD026SAA000 664-17EHD026SAA000-ND 39M2845
Product Name STAMPED PIN D-SubMINIATURE D-Sub Connectors D-Sub Connector Assemblies D Sub Connector, Standard, 26 Position, Receptacle; No. Of Contacts Amphenol Communications Solutions
Connector Type D-Sub Connector D-Sub Connector D-Sub Connector D-Sub Connector
Geometry Straight
Termination Solder Cup Solder
Unlock Full Specs
to access all available technical data

Similar Products