PIC Wire & Cable 75 Ohm TNC Connectors, Straight Plug 190708

Description
PIC Wire & Cable has an extensive line of high quality connectors and contacts for its cable offering, including TNC, BNC, N, HN, C, SMA, ARINC, M39029 and D-Sub. In addition, PIC has many innovative connectors that improve termination, installation, maintenance and reliability. To ensure proper field installation, termination instructions and crimp die sets are available for most connectors. PIC also offers complete certified cable assemblies built to your requirements. For over 40 years, PIC Wire & Cable has been a global provider of electronic cables, cable connectors, and cable assemblies for demanding military, corporate and commercial applications that include airplanes, helicopters, ground vehicles, rail transport and marine vessels. PIC cables, connectors and cable assemblies are widely specified for use in major aerospace and military systems throughout the world
Request a Quote
Description
PIC Wire & Cable has an extensive line of high quality connectors and contacts for its cable offering, including TNC, BNC, N, HN, C, SMA, ARINC, M39029 and D-Sub. In addition, PIC has many innovative connectors that improve termination, installation, maintenance and reliability. To ensure proper field installation, termination instructions and crimp die sets are available for most connectors. PIC also offers complete certified cable assemblies built to your requirements. For over 40 years, PIC Wire & Cable has been a global provider of electronic cables, cable connectors, and cable assemblies for demanding military, corporate and commercial applications that include airplanes, helicopters, ground vehicles, rail transport and marine vessels. PIC cables, connectors and cable assemblies are widely specified for use in major aerospace and military systems throughout the world
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 75 Ohm TNC Connector, Straight Plug (part number 190708) from PIC Wire & Cable is designed for applications requiring a nominal impedance of 75 ohms and operates effectively within a frequency range of 0 to 3 GHz. It has a voltage rating of 500 VRMS and an insulation resistance of 5000 megohms, ensuring reliable performance in various environments.

Constructed from high-quality materials, the connector features a brass body and center contact, both compliant with ASTM-B16 standards, and a TFE fluorocarbon dielectric. The connector weighs approximately 0.46 ounces (16.04 grams) and is RoHS compliant, indicating it meets environmental standards.

Installation of this connector adheres to MIL-STD 348 standards, and specific crimp tooling is required for proper termination. Recommended tools include the M22520 / 2 - 01 for the center contact and the M22520 / 5 - 01 for the crimp ferrule. Additionally, a heat shrink piece is suggested for strain relief and moisture protection. This connector is suitable for military, corporate, and commercial applications, particularly in aerospace and transportation systems.

Datasheet Summary
Powered by GS/AI

The 75 Ohm TNC Connector, Straight Plug (part number 190708) from PIC Wire & Cable is designed for applications requiring a nominal impedance of 75 ohms and operates effectively within a frequency range of 0 to 3 GHz. It has a voltage rating of 500 VRMS and an insulation resistance of 5000 megohms, ensuring reliable performance in various environments.

Constructed from high-quality materials, the connector features a brass body and center contact, both compliant with ASTM-B16 standards, and a TFE fluorocarbon dielectric. The connector weighs approximately 0.46 ounces (16.04 grams) and is RoHS compliant, indicating it meets environmental standards.

Installation of this connector adheres to MIL-STD 348 standards, and specific crimp tooling is required for proper termination. Recommended tools include the M22520 / 2 - 01 for the center contact and the M22520 / 5 - 01 for the crimp ferrule. Additionally, a heat shrink piece is suggested for strain relief and moisture protection. This connector is suitable for military, corporate, and commercial applications, particularly in aerospace and transportation systems.

Suppliers

Company
Product
Description
Supplier Links
75 Ohm TNC Connectors, Straight Plug - 190708 - PIC Wire & Cable
Waukesha, WI, United States
75 Ohm TNC Connectors, Straight Plug
190708
75 Ohm TNC Connectors, Straight Plug 190708
PIC Wire & Cable has an extensive line of high quality connectors and contacts for its cable offering, including TNC, BNC, N, HN, C, SMA, ARINC, M39029 and D-Sub. In addition, PIC has many innovative connectors that improve termination, installation, maintenance and reliability. To ensure proper field installation, termination instructions and crimp die sets are available for most connectors. PIC also offers complete certified cable assemblies built to your requirements. For over 40 years, PIC Wire & Cable has been a global provider of electronic cables, cable connectors, and cable assemblies for demanding military, corporate and commercial applications that include airplanes, helicopters, ground vehicles, rail transport and marine vessels. PIC cables, connectors and cable assemblies are widely specified for use in major aerospace and military systems throughout the world

PIC Wire & Cable has an extensive line of high quality connectors and contacts for its cable offering, including TNC, BNC, N, HN, C, SMA, ARINC, M39029 and D-Sub. In addition, PIC has many innovative connectors that improve termination, installation, maintenance and reliability. To ensure proper field installation, termination instructions and crimp die sets are available for most connectors. PIC also offers complete certified cable assemblies built to your requirements.

For over 40 years, PIC Wire & Cable has been a global provider of electronic cables, cable connectors, and cable assemblies for demanding military, corporate and commercial applications that include airplanes, helicopters, ground vehicles, rail transport and marine vessels. PIC cables, connectors and cable assemblies are widely specified for use in major aerospace and military systems throughout the world

Supplier's Site Datasheet

Technical Specifications

  PIC Wire & Cable
Product Category RF and Microwave Connectors
Product Number 190708
Product Name 75 Ohm TNC Connectors, Straight Plug
Connector Type TNC
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adaptor - 50 Ohm, TNC Jack to ARINC 404 Size 1 Socket - 190003 - PIC Wire & Cable
Specs
Connector Type TNC
Voltage Rating 500 volts
Frequency 0.000 to 5.000 GHz
View Details
75 Ohm TNC Connectors, Straight Plug - 190908 - PIC Wire & Cable
Specs
Connector Type TNC
Gender Male / Plug
Geometry Straight
View Details
75 OHM Connectors BNC Inline Jack - 190727 - PIC Wire & Cable
Specs
Connector Type BNC
Gender Female / Jack
Geometry Straight
View Details