CENO Electronics Technology Co., Ltd. Slip Ring Thermocouple Signal 14 x signal IP54 ECN180-1005-14S

Description
High temperature thermocouple signal slip ring, It can be used for 360 degree rotating transmission of current and thermocouple signal in high temperature environment. It can work stably in 100-250 degree high temperature environment for a long time. It is mainly used in hot roller, heating device and other high temperature environment.
Description
High temperature thermocouple signal slip ring, It can be used for 360 degree rotating transmission of current and thermocouple signal in high temperature environment. It can work stably in 100-250 degree high temperature environment for a long time. It is mainly used in hot roller, heating device and other high temperature environment.

Suppliers

Company
Product
Description
Supplier Links
Slip Ring Thermocouple Signal 14 x signal IP54 - ECN180-1005-14S - CENO Electronics Technology Co., Ltd.
Shenzhen, China
Slip Ring Thermocouple Signal 14 x signal IP54
ECN180-1005-14S
Slip Ring Thermocouple Signal 14 x signal IP54 ECN180-1005-14S
High temperature thermocouple signal slip ring, It can be used for 360 degree rotating transmission of current and thermocouple signal in high temperature environment. It can work stably in 100-250 degree high temperature environment for a long time. It is mainly used in hot roller, heating device and other high temperature environment.

High temperature thermocouple signal slip ring, It can be used for 360 degree rotating transmission of current and thermocouple signal in high temperature environment. It can work stably in 100-250 degree high temperature environment for a long time. It is mainly used in hot roller, heating device and other high temperature environment.

Supplier's Site

Technical Specifications

  CENO Electronics Technology Co., Ltd.
Product Category Slip Rings
Product Number ECN180-1005-14S
Product Name Slip Ring Thermocouple Signal 14 x signal IP54
Slip Ring Design Capsule
Configuration Drum Type
Speed 0.0 to 100 rpm
Maximum Voltage 24 to 380 volts
Unlock Full Specs
to access all available technical data

Similar Products

Motorized Slip Rings - Hansen - ElectroCraft
Specs
Slip Ring Design Capsule
Configuration Drum Type
Speed 0.8000 to 12 rpm
View Details
Ingiant 87mm optoelectronic slip ring 10 channels optical fiber 90 channels electrical signal -  - JiuJiang Ingiant Technology Co., Ltd.
Specs
Total # of Circuits 90
Speed 0.0 to 600 rpm
Maximum Voltage 0.0 to 240 volts
View Details
Meridian Laboratory, Inc.
Specs
Slip Ring Design Capsule
Configuration Drum Type
Total # of Circuits 12
View Details
10.00
United Equipment Accessories, Inc.
Specs
Speed 20 rpm
Maximum Voltage 28 to 600 volts
Maximum Current 10 to 600 amps
View Details