CENO Electronics Technology Co., Ltd. Slip Ring Through Hole optional cirsuits IPgrade rpm ECN060

Description
The ECN series electrical through hole slip ring is a rotating assembly used to transfer power & signal, control circuits or data from stationary inlets to rotating outlets.ECN060 series slip rings feature a 60mm inner bore for shaft mounting and incorporate low-wear,fiber brush contacts that do not require lubrication producing virtually no wear debris.Standard models are available from 6 to 24 circuits.CENO could offer different solutions according to your requirements.
Description
The ECN series electrical through hole slip ring is a rotating assembly used to transfer power & signal, control circuits or data from stationary inlets to rotating outlets.ECN060 series slip rings feature a 60mm inner bore for shaft mounting and incorporate low-wear,fiber brush contacts that do not require lubrication producing virtually no wear debris.Standard models are available from 6 to 24 circuits.CENO could offer different solutions according to your requirements.

Suppliers

Company
Product
Description
Supplier Links
Slip Ring Through Hole optional cirsuits IPgrade rpm - ECN060 - CENO Electronics Technology Co., Ltd.
Shenzhen, China
Slip Ring Through Hole optional cirsuits IPgrade rpm
ECN060
Slip Ring Through Hole optional cirsuits IPgrade rpm ECN060
The ECN series electrical through hole slip ring is a rotating assembly used to transfer power & signal, control circuits or data from stationary inlets to rotating outlets.ECN060 series slip rings feature a 60mm inner bore for shaft mounting and incorporate low-wear,fiber brush contacts that do not require lubrication producing virtually no wear debris.Standard models are available from 6 to 24 circuits.CENO could offer different solutions according to your requirements.

The ECN series electrical through hole slip ring is a rotating assembly used to transfer power & signal, control circuits or data from stationary inlets to rotating outlets.ECN060 series slip rings feature a 60mm inner bore for shaft mounting and incorporate low-wear,fiber brush contacts that do not require lubrication producing virtually no wear debris.Standard models are available from 6 to 24 circuits.CENO could offer different solutions according to your requirements.

Supplier's Site

Technical Specifications

  CENO Electronics Technology Co., Ltd.
Product Category Slip Rings
Product Number ECN060
Product Name Slip Ring Through Hole optional cirsuits IPgrade rpm
Slip Ring Design Capsule
Configuration Drum Type
Speed 0.0 to 300 rpm
Maximum Voltage 380 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ingiant capsule slip ring DHS030 -32 for welding equipment -  - JiuJiang Ingiant Technology Co., Ltd.
Specs
Slip Ring Design Capsule
Total # of Circuits 32
Speed 0.0 to 600 rpm
View Details
Motorized Slip Rings - Hansen - ElectroCraft
Specs
Slip Ring Design Capsule
Configuration Drum Type
Speed 0.8000 to 12 rpm
View Details
Ethernet Compact Slip Ring, ESE Series - ESE4358 - DSTI - Dynamic Sealing Technologies, Inc.
DSTI - Dynamic Sealing Technologies, Inc.
Specs
Slip Ring Design Capsule
Total # of Circuits 47
Speed 250 rpm
View Details
Large Size Slip Rings - ECN180-04P-04P2-04P1-26S - CENO Electronics Technology Co., Ltd.
CENO Electronics Technology Co., Ltd.
Specs
Slip Ring Design Capsule
Configuration Drum Type
Speed 0.0 to 30 rpm
View Details