CENO Electronics Technology Co., Ltd. Slip Ring Anti-explosion Exd II BT4 Gb IP68 ECN042-EX-15P-IP68

Description
Explosion-proof slip ring is called as the explosion proof conductive slip ring, explosion proof collector ring, explosion-proof collecting ring or flame-proof slip ring, etc,. It is a kind of conductive slip ring with highly reliable security, under working the easy explosive environment such as petroleum, chemical/explosive dust environment. ECN042-EX-15P-IP68 comply with explosion-proof standards Exd II BT4 Gb IP68. With inner bore size 42mm. Working temperature range from -30? ~ +80?, transmit 15 rings of 50A power. Main application including oil platform, marine platform, chemical equipment, Explosive material, packaging equipment. CENO designs the explosion-proof slip ring base on the different working environment.
Description
Explosion-proof slip ring is called as the explosion proof conductive slip ring, explosion proof collector ring, explosion-proof collecting ring or flame-proof slip ring, etc,. It is a kind of conductive slip ring with highly reliable security, under working the easy explosive environment such as petroleum, chemical/explosive dust environment. ECN042-EX-15P-IP68 comply with explosion-proof standards Exd II BT4 Gb IP68. With inner bore size 42mm. Working temperature range from -30? ~ +80?, transmit 15 rings of 50A power. Main application including oil platform, marine platform, chemical equipment, Explosive material, packaging equipment. CENO designs the explosion-proof slip ring base on the different working environment.

Suppliers

Company
Product
Description
Supplier Links
Slip Ring Anti-explosion Exd II BT4 Gb IP68 - ECN042-EX-15P-IP68 - CENO Electronics Technology Co., Ltd.
Shenzhen, China
Slip Ring Anti-explosion Exd II BT4 Gb IP68
ECN042-EX-15P-IP68
Slip Ring Anti-explosion Exd II BT4 Gb IP68 ECN042-EX-15P-IP68
Explosion-proof slip ring is called as the explosion proof conductive slip ring, explosion proof collector ring, explosion-proof collecting ring or flame-proof slip ring, etc,. It is a kind of conductive slip ring with highly reliable security, under working the easy explosive environment such as petroleum, chemical/explosive dust environment. ECN042-EX-15P-IP68 comply with explosion-proof standards Exd II BT4 Gb IP68. With inner bore size 42mm. Working temperature range from -30? ~ +80?, transmit 15 rings of 50A power. Main application including oil platform, marine platform, chemical equipment, Explosive material, packaging equipment. CENO designs the explosion-proof slip ring base on the different working environment.

Explosion-proof slip ring is called as the explosion proof conductive slip ring, explosion proof collector ring, explosion-proof collecting ring or flame-proof slip ring, etc,. It is a kind of conductive slip ring with highly reliable security, under working the easy explosive environment such as petroleum, chemical/explosive dust environment. ECN042-EX-15P-IP68 comply with explosion-proof standards Exd II BT4 Gb IP68. With inner bore size 42mm. Working temperature range from -30? ~ +80?, transmit 15 rings of 50A power. Main application including oil platform, marine platform, chemical equipment, Explosive material, packaging equipment. CENO designs the explosion-proof slip ring base on the different working environment.

Supplier's Site

Technical Specifications

  CENO Electronics Technology Co., Ltd.
Product Category Slip Rings
Product Number ECN042-EX-15P-IP68
Product Name Slip Ring Anti-explosion Exd II BT4 Gb IP68
Slip Ring Design Capsule
Configuration Drum Type
Speed 0.0 to 50 rpm
Maximum Voltage 0.0 to 380 volts
Unlock Full Specs
to access all available technical data

Similar Products

Motorized Slip Rings - Hansen - ElectroCraft
Specs
Slip Ring Design Capsule
Configuration Drum Type
Speed 0.8000 to 12 rpm
View Details
Ingiant Customized Fiber Optic Slip Ring For Antennas -  - JiuJiang Ingiant Technology Co., Ltd.
Specs
Speed 2000 rpm
Operating Temp -40 to 185 F (-40 to 85 C)
Features Moisture Proof; Military Grade
View Details
SR002 Slip Ring - 31051-0208-000 - Rotary Systems, Inc.
Specs
Slip Ring Design Separate
Configuration Drum Type
Total # of Circuits 8
View Details
Ethernet Thru-bore Slip Ring, ESET Series - ESET68 - DSTI - Dynamic Sealing Technologies, Inc.
DSTI - Dynamic Sealing Technologies, Inc.
Specs
Slip Ring Design Capsule
Total # of Circuits 14
Speed 250 rpm
View Details