CENO Electronics Technology Co., Ltd. Slip Ring Large Size inner bore 800mm IP65 ECN-C-800-04P-02S

Description
Large size slip-ring is named for its large size. It gets big through hole size and high protection level, is generally used in larger equipment and systems.The system can be fitted directly to the center of the rotation,to resolve the transmission problem of current and signal. This kind of large size slip ring with high protection grade is widely used in sewage treatment, large material transfer equipment and other systems.
Description
Large size slip-ring is named for its large size. It gets big through hole size and high protection level, is generally used in larger equipment and systems.The system can be fitted directly to the center of the rotation,to resolve the transmission problem of current and signal. This kind of large size slip ring with high protection grade is widely used in sewage treatment, large material transfer equipment and other systems.

Suppliers

Company
Product
Description
Supplier Links
Slip Ring Large Size inner bore 800mm IP65 - ECN-C-800-04P-02S - CENO Electronics Technology Co., Ltd.
Shenzhen, China
Slip Ring Large Size inner bore 800mm IP65
ECN-C-800-04P-02S
Slip Ring Large Size inner bore 800mm IP65 ECN-C-800-04P-02S
Large size slip-ring is named for its large size. It gets big through hole size and high protection level, is generally used in larger equipment and systems.The system can be fitted directly to the center of the rotation,to resolve the transmission problem of current and signal. This kind of large size slip ring with high protection grade is widely used in sewage treatment, large material transfer equipment and other systems.

Large size slip-ring is named for its large size. It gets big through hole size and high protection level, is generally used in larger equipment and systems.The system can be fitted directly to the center of the rotation,to resolve the transmission problem of current and signal. This kind of large size slip ring with high protection grade is widely used in sewage treatment, large material transfer equipment and other systems.

Supplier's Site

Technical Specifications

  CENO Electronics Technology Co., Ltd.
Product Category Slip Rings
Product Number ECN-C-800-04P-02S
Product Name Slip Ring Large Size inner bore 800mm IP65
Slip Ring Design Capsule
Configuration Drum Type
Speed 1 to 2 rpm
Maximum Voltage 380 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ingiant Ethernet Profinet Slip Ring -  - JiuJiang Ingiant Technology Co., Ltd.
JiuJiang Ingiant Technology Co., Ltd.
Specs
Total # of Circuits 32
Speed 0.0 to 600 rpm
Maximum Voltage 0.0 to 240 volts
View Details
Motorized Slip Rings - Hansen - ElectroCraft
Specs
Slip Ring Design Capsule
Configuration Drum Type
Speed 0.8000 to 12 rpm
View Details
Slip Ring - SR-5040 - MTC Industries & Research Carmiel Ltd.
MTC Industries & Research Carmiel Ltd.
Specs
Slip Ring Design Capsule
Configuration Drum Type
Total # of Circuits 2 to 44
View Details
Ethernet Compact Slip Ring, ESE Series - ESE284 - DSTI - Dynamic Sealing Technologies, Inc.
DSTI - Dynamic Sealing Technologies, Inc.
Specs
Slip Ring Design Capsule
Total # of Circuits 14
Speed 250 rpm
View Details