Ingiant Ethernet Profinet Slip Ring,
Automobile Slip Ring、Electric Swivel Slip Ring、Electrical Slip Ring、Slip Ring、Slip Ring Assembly、Slip Ring Collectors、Slip Ring Ethernet And Power、Slipring For Robot,
Product Description
Ingiant Ethernet slip ring is for rotating transfer Ethernet-based protocols like Ethernet/IP, Profinet, EthernetCAT, Sercos III, Powerlink etc.
Specification
Ethernet slip ring usually make to solid shaft type, or small hollow shaft type, transmission to high frequency rotation.
The electrical contact is gold-gold technology, both brushes and rings are gold plated. Precious metal material ensure the signal transmission stable and durable.
With gold-gold technology, we can provide both digital and analogue signal circuits as well as power circuits in the same slip ring. The slip ring channels can be make up to 300 channels.
We can make very compact size Ethernet slip ring, for small installation space.
Jiujiang Ingiant Technology is professional customized slip ring manufacturer, factory with 150 workers, full sets of QC inspection equipment, CNC workshop, and experienced R & D team to design customized slip ring per your required.
The customization solutions Ingiant can provided are countless, from cable length to IP51 of protection level up to IP65 even IP67, from the slip ring body materials in engineering plastic or metal to the option of integrating with air or fluid rotary joints.
Advantages
Low electric noise, low rotation torque
Compact size
Long lifespan
Low maintenance
High definition for video transfer
Lightly dust-proof and water-proof
Typical Application
Medical equipment
Servo system
Packing machine
Flow pack machine
Automation industry control
Revolving door
Aircraft
Radar
Product Description
Ingiant Ethernet slip ring is for rotating transfer Ethernet-based protocols like Ethernet/IP, Profinet, EthernetCAT, Sercos III, Powerlink etc.
Specification
DHS030-32-003
The main parameters
Number of circuits 32 channels Working temperature “-40℃~+65℃”
Rated current Can be customized Working humidity <70%
Rated voltage 0~240 VAC/VDC Protection level IP54
Insulation resistance ≥1000MΩ @500VDC Housing material Aluminum Alloy
Insulation strength 1500 VAC@50Hz,60s,2mA Electrical contact material Precious metal
Dynamic resistance variation <10MΩ Lead wire specification Colored Teflon insulated & tinned stranded flexible wire
Rotating speed 0~600rpm Lead wire length 500mm + 20mm
Ethernet slip ring usually make to solid shaft type, or small hollow shaft type, transmission to high frequency rotation.
The electrical contact is gold-gold technology, both brushes and rings are gold plated. Precious metal material ensure the signal transmission stable and durable.
With gold-gold technology, we can provide both digital and analogue signal circuits as well as power circuits in the same slip ring. The slip ring channels can be make up to 300 channels.
We can make very compact size Ethernet slip ring, for small installation space.
Jiujiang Ingiant Technology is professional customized slip ring manufacturer, factory with 150 workers, full sets of QC inspection equipment, CNC workshop, and experienced R & D team to design customized slip ring per your required.
The customization solutions Ingiant can provided are countless, from cable length to IP51 of protection level up to IP65 even IP67, from the slip ring body materials in engineering plastic or metal to the option of integrating with air or fluid rotary joints.
Advantages
Low electric noise, low rotation torque
Compact size
Long lifespan
Low maintenance
High definition for video transfer
Lightly dust-proof and water-proof
Typical Application
Medical equipment
Servo system
Packing machine
Flow pack machine
Automation industry control
Revolving door
Aircraft
Radar
| JiuJiang Ingiant Technology Co., Ltd. | |
|---|---|
| Product Category | Slip Rings |
| Product Name | Ingiant Ethernet Profinet Slip Ring |
| Total # of Circuits | 32 |