CENO Electronics Technology Co., Ltd. Slip Ring Carbon Brush 380 / 690VAC IP65 BHCN-C-0463-1420

Description
The unobstructed bore through the center provides routing space for hydraulics, pneumatic or for a concentric shaft mount. Our through-bore slip rings feature our fiber brush technology which offers several advantages over conventional slip ring technology including multiple points of contact force per fiber and low contact wear rates. In addition, fiber brushes do not require lubrication and produce virtually no wear debris.BHCN-C-0463-1 420 this type carbon brush slip ring have 4 rings of 63A & 14 rings of 20A,with waterproof grade IP65 .Contact materials for 63A is copper graphite but precious metal for 20A.The housing material is stainless steel with maintenance free . It widely be used in ship machinery, engineering machinery, port machinery, offshore crane, cable reel, propeller,as well as drilling platform.
Description
The unobstructed bore through the center provides routing space for hydraulics, pneumatic or for a concentric shaft mount. Our through-bore slip rings feature our fiber brush technology which offers several advantages over conventional slip ring technology including multiple points of contact force per fiber and low contact wear rates. In addition, fiber brushes do not require lubrication and produce virtually no wear debris.BHCN-C-0463-1 420 this type carbon brush slip ring have 4 rings of 63A & 14 rings of 20A,with waterproof grade IP65 .Contact materials for 63A is copper graphite but precious metal for 20A.The housing material is stainless steel with maintenance free . It widely be used in ship machinery, engineering machinery, port machinery, offshore crane, cable reel, propeller,as well as drilling platform.

Suppliers

Company
Product
Description
Supplier Links
Slip Ring Carbon Brush 380 / 690VAC IP65 - BHCN-C-0463-1420 - CENO Electronics Technology Co., Ltd.
Shenzhen, China
Slip Ring Carbon Brush 380 / 690VAC IP65
BHCN-C-0463-1420
Slip Ring Carbon Brush 380 / 690VAC IP65 BHCN-C-0463-1420
The unobstructed bore through the center provides routing space for hydraulics, pneumatic or for a concentric shaft mount. Our through-bore slip rings feature our fiber brush technology which offers several advantages over conventional slip ring technology including multiple points of contact force per fiber and low contact wear rates. In addition, fiber brushes do not require lubrication and produce virtually no wear debris.BHCN-C-0463-1 420 this type carbon brush slip ring have 4 rings of 63A & 14 rings of 20A,with waterproof grade IP65 .Contact materials for 63A is copper graphite but precious metal for 20A.The housing material is stainless steel with maintenance free . It widely be used in ship machinery, engineering machinery, port machinery, offshore crane, cable reel, propeller,as well as drilling platform.

The unobstructed bore through the center provides routing space for hydraulics, pneumatic or for a concentric shaft mount. Our through-bore slip rings feature our fiber brush technology which offers several advantages over conventional slip ring technology including multiple points of contact force per fiber and low contact wear rates. In addition, fiber brushes do not require lubrication and produce virtually no wear debris.BHCN-C-0463-1420 this type carbon brush slip ring have 4 rings of 63A & 14 rings of 20A,with waterproof grade IP65 .Contact materials for 63A is copper graphite but precious metal for 20A.The housing material is stainless steel with maintenance free . It widely be used in ship machinery, engineering machinery, port machinery, offshore crane, cable reel, propeller,as well as drilling platform.

Supplier's Site

Technical Specifications

  CENO Electronics Technology Co., Ltd.
Product Category Slip Rings
Product Number BHCN-C-0463-1420
Product Name Slip Ring Carbon Brush 380 / 690VAC IP65
Slip Ring Design Capsule
Unlock Full Specs
to access all available technical data

Similar Products

Ingiant gas-electric hybrid slip ring solid 54mm with 3channels 2A and 1channel pneumatic rotary joint -  - JiuJiang Ingiant Technology Co., Ltd.
Specs
Total # of Circuits 3
Speed 0.0 to 600 rpm
Maximum Voltage 0.0 to 240 volts
View Details
Motorized Slip Rings - Hansen - ElectroCraft
Specs
Slip Ring Design Capsule
Configuration Drum Type
Speed 0.8000 to 12 rpm
View Details
Separate Rotor and Brush Block Slip Ring Assemblies - 1.5 Inch Bore - Fabricast, Inc.
Specs
Slip Ring Design Separate
Configuration Drum Type
Total # of Circuits 2 to 24
View Details
Slip Rings - F 4105 - Morgan Advanced Materials
Morgan Advanced Materials
Specs
Maximum Voltage 400 volts
Maximum Current 8 amps
Outer Diameter 90 inch (2286 mm)
View Details