Ethernet slip ring specially designed for high frequency to transmit 100M/1000M Ethernet signals, with advantages of reliable transmitting, no packet loss, no string code, low return loss, low insertion loss.
| CENO Electronics Technology Co., Ltd. | |
|---|---|
| Product Category | Slip Rings |
| Product Number | ACN-56A-0218-08S-2E2 |
| Product Name | Slip Ring Ethernet Signal -45C IP54 |
| Slip Ring Design | Capsule |
| Configuration | Drum Type |
| Speed | 0.0 to 300 rpm |
| Maximum Voltage | 240 volts |