Cendrex Inc. PHS - High security access door for all surface types

Description
Description The PHS is designed to be used in situations where security is of the utmost importance. It is manufactured with detention grade materials and can be prepped for all types of dead locks. PHS access door specifications Material: 10 gauge cold rolled steel plate and 2" x 2" x 3/16" angle frame Hinge: 3' x 3' heavy duty butt hinges, 13 gauge cold rolled steel Lock / latch: As per customer's request Finish: Dupont high quality grey powder coat finish Packaging: Individually wrapped, 1 per box
Datasheet
Description
Description The PHS is designed to be used in situations where security is of the utmost importance. It is manufactured with detention grade materials and can be prepped for all types of dead locks. PHS access door specifications Material: 10 gauge cold rolled steel plate and 2" x 2" x 3/16" angle frame Hinge: 3' x 3' heavy duty butt hinges, 13 gauge cold rolled steel Lock / latch: As per customer's request Finish: Dupont high quality grey powder coat finish Packaging: Individually wrapped, 1 per box
Datasheet

Suppliers

Company
Product
Description
Supplier Links
PHS - High security access door for all surface types -  - Cendrex Inc.
Montreal, Quebec, Canada
PHS - High security access door for all surface types
PHS - High security access door for all surface types
Description The PHS is designed to be used in situations where security is of the utmost importance. It is manufactured with detention grade materials and can be prepped for all types of dead locks. PHS access door specifications Material: 10 gauge cold rolled steel plate and 2" x 2" x 3/16" angle frame Hinge: 3' x 3' heavy duty butt hinges, 13 gauge cold rolled steel Lock / latch: As per customer's request Finish: Dupont high quality grey powder coat finish Packaging: Individually wrapped, 1 per box

Description

The PHS is designed to be used in situations where security is of the utmost importance. It is manufactured with detention grade materials and can be prepped for all types of dead locks.

PHS access door specifications
Material:10 gauge cold rolled steel plate and 2" x 2" x 3/16" angle frame
Hinge:3' x 3' heavy duty butt hinges, 13 gauge cold rolled steel
Lock / latch:As per customer's request
Finish:Dupont high quality grey powder coat finish
Packaging:Individually wrapped, 1 per box
Supplier's Site Datasheet

Technical Specifications

  Cendrex Inc.
Product Category Doors
Product Name PHS - High security access door for all surface types
Application Commercial; Industrial; Access
Unlock Full Specs
to access all available technical data

Similar Products

Lead Lined Doors -  - MarShield
Specs
Application Interior Doors
Material Steel; Wood
View Details
MULTI-PURPOSE LID W/ DOUBLE DOOR - AZ-DD310-HL - AZ-DD310-HL - Sugatsune America, Inc.
Specs
Width 14.62 inch (371 mm)
Height 11.06 inch (281 mm)
Material StainlessSteel; 304 Stainless Steel
View Details
PVC Magna Impact Doors - ID-MAG-BP - Steel Guard Safety Corp.
Steel Guard Safety Corp.
Specs
Application Commercial; Industrial; Garage; Interior Doors
Type Impact
Width 60 to 120 inch (1524 to 3048 mm)
View Details
Vista Pivot Shower Door - 1505D-48 - Sterling Plumbing
Specs
Type Shower
View Details