Berner International Corporation VSA

Description
VSA Compact design for light to medium industrial duty. Recommended Protection Height Insect Control 10 ’ Environmental Separation 12’ Options Available Unheated Electric Heat Steam Heat Hot Water Heat Indirect Gas Heat Recommended For Opening Type Conveyor Cooler/Freezer Door Shopping Cart Service Door Shipping/Receiving Construction 1/2 hp single-speed motor(s) Galvanized steel blower wheels and housing Powder coat finish with aluminum inlet screen 16 gauge aluminum steel cabinet 1/2" mounting holes for wall or top mounting Licensed to bear AMCA Air Performance Seal (unheated only) Five year parts warranty (unheated models), Two Year (heated models) Crafted with Pride in the USA
Description
VSA Compact design for light to medium industrial duty. Recommended Protection Height Insect Control 10 ’ Environmental Separation 12’ Options Available Unheated Electric Heat Steam Heat Hot Water Heat Indirect Gas Heat Recommended For Opening Type Conveyor Cooler/Freezer Door Shopping Cart Service Door Shipping/Receiving Construction 1/2 hp single-speed motor(s) Galvanized steel blower wheels and housing Powder coat finish with aluminum inlet screen 16 gauge aluminum steel cabinet 1/2" mounting holes for wall or top mounting Licensed to bear AMCA Air Performance Seal (unheated only) Five year parts warranty (unheated models), Two Year (heated models) Crafted with Pride in the USA

Suppliers

Company
Product
Description
Supplier Links
VSA Compact design for light to medium industrial duty. Recommended Protection Height Insect Control 10 ’ Environmental Separation 12’ Options Available Unheated Electric Heat Steam Heat Hot Water Heat Indirect Gas Heat Recommended For Opening Type Conveyor Cooler/Freezer Door Shopping Cart Service Door Shipping/Receiving Construction 1/2 hp single-speed motor(s) Galvanized steel blower wheels and housing Powder coat finish with aluminum inlet screen 16 gauge aluminum steel cabinet 1/2" mounting holes for wall or top mounting Licensed to bear AMCA Air Performance Seal (unheated only) Five year parts warranty (unheated models), Two Year (heated models) Crafted with Pride in the USA

VSA

Compact design for light to medium industrial duty.

Recommended Protection Height

  • Insect Control 10 ’
  • Environmental Separation 12’

Options Available

  • Unheated
  • Electric Heat
  • Steam Heat
  • Hot Water Heat
  • Indirect Gas Heat

Recommended For Opening Type

  • Conveyor
  • Cooler/Freezer Door
  • Shopping Cart
  • Service Door
  • Shipping/Receiving

Construction

  • 1/2 hp single-speed motor(s)
  • Galvanized steel blower wheels and housing
  • Powder coat finish with aluminum inlet screen
  • 16 gauge aluminum steel cabinet
  • 1/2" mounting holes for wall or top mounting
  • Licensed to bear AMCA Air Performance Seal (unheated only)
  • Five year parts warranty (unheated models), Two Year (heated models)
  • Crafted with Pride in the USA
Supplier's Site

Technical Specifications

  Berner International Corporation
Product Category Doors
Product Number VSA
Application Industrial; Exterior Doors
Unlock Full Specs
to access all available technical data

Similar Products

Lead Lined Doors -  - MarShield
Specs
Application Interior Doors
Material Steel; Wood
View Details
MULTI-PURPOSE LID (SOFT CLOSE)) - AD-GD011-HL - AD-GD011-HL - Sugatsune America, Inc.
Specs
Width 5.38 inch (137 mm)
Height 1.44 inch (36.51 mm)
Material StainlessSteel; 304 Stainless Steel
View Details
 - 349-14 - Larson Manufacturing Co.
Larson Manufacturing Co.
Specs
Application Residential
Type Storm
View Details
 - VSB - Berner International Corporation
Berner International Corporation
Specs
Application Industrial; Exterior Doors
Type AirDoors
Height 168 inch (4267 mm)
View Details