CEME Solenoid Pump E410 (Main series E400)

Description
Main Application: Coffee North Europe
Description
Main Application: Coffee North Europe
Datasheet
Datasheet Summary
Powered by GS/AI

The CEME E410 solenoid pump is part of the E400 series, designed for applications requiring reliable fluid delivery. It features a coil power of 27W and is constructed with a body made of PA66 and PPS, ensuring durability. The pump is equipped with EPDM seals and a stainless steel tube, making it suitable for various fluid types. It operates at a maximum pressure of 2.8 bar and can achieve a flow rate of 620 cc/min at 0 bar. The pump supports multiple coil voltages, including 230V 50Hz, 120V 60Hz, and 100V 50/60Hz, and is rated for continuous operation with an insulation class of F. The ambient temperature range is up to 60 °C, while the fluid temperature should not exceed 35 °C. The E410 is approved by VDE, CE, and UL, indicating compliance with international safety standards. Performance may vary based on the tubing used, and it is recommended to avoid prolonged storage without water to prevent malfunction.

Datasheet Summary
Powered by GS/AI

The CEME E410 solenoid pump is part of the E400 series, designed for applications requiring reliable fluid delivery. It features a coil power of 27W and is constructed with a body made of PA66 and PPS, ensuring durability. The pump is equipped with EPDM seals and a stainless steel tube, making it suitable for various fluid types. It operates at a maximum pressure of 2.8 bar and can achieve a flow rate of 620 cc/min at 0 bar. The pump supports multiple coil voltages, including 230V 50Hz, 120V 60Hz, and 100V 50/60Hz, and is rated for continuous operation with an insulation class of F. The ambient temperature range is up to 60 °C, while the fluid temperature should not exceed 35 °C. The E410 is approved by VDE, CE, and UL, indicating compliance with international safety standards. Performance may vary based on the tubing used, and it is recommended to avoid prolonged storage without water to prevent malfunction.

Suppliers

Company
Product
Description
Supplier Links
Solenoid Pump - E410 (Main series E400) - CEME
Trivolzio (PV), Italy
Main Application: Coffee North Europe

Main Application: Coffee North Europe

Supplier's Site Datasheet

Technical Specifications

  CEME
Product Category Liquid Handling Pumps
Product Number E410 (Main series E400)
Product Name Solenoid Pump
Discharge Pressure 39.1 psi (27.53 m of Water)
Unlock Full Specs
to access all available technical data

Similar Products

PSD/6 - 63133-01 - Hamilton Company
Hamilton Company
Specs
Pump Type Syringe Pump
Power Source 24 VDC
View Details
Cryopump -  - Cryo H&I Co.,Ltd.
Cryo H&I Co.,Ltd.
Specs
Discharge Pressure 0.0 psi (1.36E-10 m of Water)
Liquid Flow 22176.000 to 570240.000 GPM (84000.00 to 2160000.00 L/min)
Power Source NoSourceIncluded
View Details